- Manufacturer
- Filter Type
- Frequency
- Mounting Type
- Package / Case
- Size / Dimension
- Series
- Impedance
- Height (Max)
- Insertion Loss
- Mfr
- Product Status
- Manufacturer
Attribute column
Categories
Ceramic Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Packing Method | Reach Compliance Code | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Bandwidth | Filter Type | Product Type | Operating Temperature Range | Frequency Range | Insertion Loss | VSWR | Insertion Loss (dB) | Product | Center or Cutoff Frequency (fo/fc) | Average Input Power | Product Category | Input/Output Impedance | Number of Sections-Max | Number of Sections-Min | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LFB212G45SG8A127 Murata Electronics | 80000 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric), 4 PC Pad | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | SG | 0.079Lx0.049W 2.00mmx1.25mm | e3 | yes | Discontinued | 1 (Unlimited) | SMD/SMT | - | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | 2.45GHz Center | - | 2012 | 0805 | L2.0XB1.25XH0.95 (mm)/L0.079XB0.049XH0.037 (inch) | 50Ohm | - | Band Pass | - | - | - | - | - | 1.5 dB | - | - | - | - | - | - | - | 1.0414mm | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LFB152G45CB2D320 Murata Electronics | 400000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.039Lx0.020W 1.00mmx0.50mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2.45GHz Center | - | - | - | - | 50Ohm | - | Band Pass | - | - | - | 1.5dB | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | ||
![]() LFB182G45SG9A272 Murata Electronics | 152000 | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | SG | 0.063Lx0.032W 1.60mmx0.80mm | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | - | - | 50Ohm | - | 85°C | -40°C | - | - | - | TAPE AND REEL | - | 2.45GHz Center | - | 1608 | 0603 | - | 50Ohm | - | Band Pass | - | - | - | - | - | 1.8 dB | - | - | - | - | - | - | - | 711.2μm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LFB212G45SG8A192 Murata Electronics | 14000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), 4 PC Pad | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | SG | 0.079Lx0.049W 2.00mmx1.25mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Tin (Sn) | 85°C | -40°C | - | - | - | - | - | 2.45GHz Center | - | 2012 | 0805 | - | 50Ohm | - | Band Pass | - | - | - | - | - | 2.6 dB | - | - | - | - | - | - | - | 1.0414mm | 2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HFCN-2700AD+ Mini-Circuits | 2951 |
| - | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | Mini-Circuits | 1000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 5.8GHz Center | SMD/SMT | - | - | - | 50Ohm | 5800 MHz | High Pass | Signal Conditioning | - | 2900 MHz to 8700 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.042" (1.07mm) | - | - | - | - | ||
![]() LFB2H2G45SG7A134 Murata Electronics | 1542 |
| - | 10 Weeks | - | - | Surface Mount | 1008 (2520 Metric), 4 PC Pad | - | - | - | LFB2H | Murata Electronics | 3000 | MURATA MANUFACTURING CO LTD | 1.7 dB | Murata | LFB2H2G45SG7A134 | + 85 C | Murata Electronics | - 40 C | - | - | - | Tape & Reel (TR) | Active | Active | 2.12 | Details | Yes | - | MouseReel | SG | 0.098" L x 0.079" W (2.50mm x 2.00mm) | e3 | Yes | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | Filters | - | compliant | 2.45GHz Center | SMD/SMT | - | - | L2.5XB2.0XH0.9 (mm)/L0.098XB0.079XH0.035 (inch) | - | 50 MHz | Band Pass | Signal Conditioning | - 40 C to + 85 C | - | 1.7dB | - | - | Band Pass Filters | 2450 MHz | - | Signal Conditioning | - | - | - | 0.9 mm | 2.5 mm | 2 mm | 0.063" (1.60mm) | - | - | - | - | ||
![]() HFCN-2100+ Mini-Circuits | 3000 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 4.1GHz Center | SMD/SMT | - | - | - | 50Ohm | 3800 MHz | High Pass | Signal Conditioning | - | 2200 MHz to 6000 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() LFCN-2400+ Mini-Circuits | 17 | - | - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 500 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | 0.050459 oz | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 2.8GHz | SMD/SMT | - | - | - | 50Ohm | - | Low Pass | Signal Conditioning | - | DC to 2400 MHz | 1.5dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-1600+ Mini-Circuits | 9337 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 3.325GHz Center | SMD/SMT | - | - | - | 50Ohm | 3350 MHz | High Pass | Signal Conditioning | - | 1650 MHz to 5000 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-740+ Mini-Circuits | 10000 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | 310000 kHz | 190000 kHz | - | Mini-Circuits | 3000 | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-740 | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | 100 °C | -55 °C | - | Active | Active | 1.36 | Details | No | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | e0 | No | - | - | - | EAR99 | LTCC | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | Filters | - | unknown | 1.79GHz Center | SMD/SMT | - | - | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | 50Ohm | 2020 MHz | High Pass | Signal Conditioning | - | 780 MHz to 2800 MHz | - | 1.5 | - | High Pass Filters | 740 MHz | 7 W | Signal Conditioning | 50 OHM | 7 | 7 | 0.94 mm | 3.2 mm | 1.6 mm | 0.037" (0.94mm) | - | - | - | - | ||
![]() LFCN-490+ Mini-Circuits | 19080 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | LFCN-490 | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | 0.011142 oz | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 490MHz | SMD/SMT | - | - | - | 50Ohm | - | Low Pass | Signal Conditioning | - | DC to 490 MHz | 1.2dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-1200+ Mini-Circuits | 1500 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 2.91GHz Center | SMD/SMT | - | - | - | 50Ohm | 3280 MHz | High Pass | Signal Conditioning | - | 1220 MHz to 4600 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-1300+ Mini-Circuits | 77 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Non-Compliant | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 3.2GHz Center | SMD/SMT | - | - | - | 50Ohm | 3280 MHz | High Pass | Signal Conditioning | - | 1400 MHz to 5000 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-1000+ Mini-Circuits | 11624 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 2.54GHz Center | SMD/SMT | - | - | - | 50Ohm | 2920 MHz | High Pass | Signal Conditioning | - | 1080 MHz to 4000 MHz | 2dB | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() LFCN-1525+ Mini-Circuits | 3088 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | 0.015456 oz | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 1.75GHz | SMD/SMT | - | - | - | 50Ohm | - | Low Pass | Signal Conditioning | - | DC to 1525 MHz | 1.2dB | - | - | Low Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - | ||
![]() LFB212G45BA1A220 Murata Electronics | 48000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric), 8 PC Pad | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | BA | 0.079Lx0.049W 2.00mmx1.25mm | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | - | - | TAPE AND REEL | - | 2.45GHz Center | - | 2012 | 0805 | - | 50Ohm | - | Band Pass | - | - | - | - | - | 3.5 dB | - | - | 0.5W | - | - | - | - | 990.6μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SFECV10M7KA00-R0 Murata Electronics | 12000 | - | Datasheet | 10 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 2706 (6915 Metric), 3 PC Pad | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | CERAFIL®, SFECV | 0.272Lx0.114W 6.90mmx2.90mm | e4 | yes | Active | - | SMD/SMT | - | - | - | Silver (Ag) | 80°C | -20°C | Ceramic | TR, EMBOSSED, 7 INCH | - | - | - | 10.7MHz Center | - | 6915 | 2706 | L6.9XB2.9XH1.5 (mm)/L0.272XB0.114XH0.059 (inch) | 330Ohm | - | FM | - | - | - | - | - | 6 dB | - | - | - | - | - | - | - | 1.7018mm | 6.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() LFB2H2G45BB1A243 Murata Electronics | 128000 |
| - | 10 Weeks | - | - | Surface Mount | 1008 (2520 Metric), 8 PC Pad | - | - | - | LFB2H | Murata Electronics | 3000 | MURATA MANUFACTURING CO LTD | - | Murata | LFB2H2G45BB1A243 | + 85 C | Murata Electronics | - 40 C | - | - | - | Tape & Reel (TR) | Active | Active | 5.56 | Details | Yes | - | Cut Tape | BB | 0.098" L x 0.079" W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Filters | - | compliant | 2.45GHz Center | - | - | - | - | - | 50 MHz | Band Pass | Signal Conditioning | - 40 C to + 85 C | - | 3dB | - | - | Band Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | - | - | ||
![]() HFCN-1500+ Mini-Circuits | 426 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | 490000 kHz | 300000 kHz | - | Mini-Circuits | 3000 | MINI-CIRCUITS | 3 dB | Mini-Circuits | HFCN-1500 | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | 100 °C | -55 °C | - | Active | Active | 1.34 | Details | No | 0.017231 oz | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | e0 | No | - | - | - | EAR99 | LTCC | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | Filters | - | unknown | 3.55GHz Center | SMD/SMT | - | - | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | 50Ohm | 3900 MHz | High Pass | Signal Conditioning | - | 1600 MHz to 5500 MHz | - | 1.5 | - | High Pass Filters | 1550 MHz | 7 W | Signal Conditioning | 50 OHM | 7 | 7 | 0.94 mm | 3.2 mm | 1.6 mm | 0.037" (0.94mm) | - | - | - | - | ||
![]() HFCN-1760+ Mini-Circuits | 10000 |
| - | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | Mini-Circuits | 3000 | - | - | Mini-Circuits | - | + 100 C | Mini-Circuits | - 55 C | SMD/SMT | - | - | - | - | Active | - | Details | - | - | MouseReel | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | - | - | - | - | - | - | LTCC | - | - | - | - | - | - | Filters | - | - | 3.7GHz Center | SMD/SMT | - | - | - | 50Ohm | 3600 MHz | High Pass | Signal Conditioning | - | 1900 MHz to 5500 MHz | - | - | - | High Pass Filters | - | - | Signal Conditioning | - | - | - | - | - | - | 0.037" (0.94mm) | - | - | - | - |