- Manufacturer
- DC Resistance (DCR) (Max)
- Filter Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Size / Dimension
Attribute column
Categories
Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Reverse Stand-off Voltage | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Base Part Number | Military Standard | Pin Count | Voltage - Rated AC | Case Code (Metric) | Approval Agency | Case Code (Imperial) | Insulation Resistance | Inductance | Test Frequency | Impedance | Element Configuration | Current | Max DC Current | Max Voltage Rating (DC) | Max Reverse Leakage Current | Clamping Voltage | Direction | Halogen Free | Test Current | Filter Type | Rated Current | DC Current | RMS Current (Irms) | Series Resistance | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | ESD Protection | Impedance @ Frequency | Max Junction Temperature (Tj) | Rated Voltage | Inductance @ Frequency | Output Impedance | Insulation Resistance-Min | Min Breakdown Voltage | Features | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN8S-300JA KEMET | 252 |
| Datasheet | 24 Weeks | - | - | Through Hole | Vertical, 2 PC Pin | - | - | - | - | - | - | -25°C~105°C | Tray | - | SN | 0.709Lx0.472W 18.00mmx12.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 42mOhm | - | 2A | - | - | - | - | 26μH @ 100kHz | - | - | - | - | - | - | - | 0.709 18.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-501 KEMET | 42 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~80°C | Bulk | - | SHO | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 105mOhm | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.244 6.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-302 KEMET | 132 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~70°C | Bulk | - | SHO | 0.433Dia 11.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 10mOhm | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SH-432 KEMET | 895 | - | - | 25 Weeks | - | - | Through Hole | Vertical, 6 PC Pin | - | - | - | - | - | - | -25°C~60°C | Bulk | - | SH | 0.394Lx0.354W 10.00mmx9.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 51mOhm | - | 2.4A | - | - | - | - | 30μH @ 100kHz | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-402 KEMET | 15 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~80°C | Bulk | - | SHO | 0.295Dia 7.50mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 120mOhm | - | 800mA | - | - | - | - | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-301 KEMET | 1149 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~70°C | Bulk | - | SHO | 0.433Dia 11.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 15.5mOhm | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-102 KEMET | 181 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~70°C | Bulk | - | SHO | 0.433Dia 11.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 10mOhm | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SHO-101 KEMET | 1401 |
| - | 20 Weeks | - | - | Through Hole | Vertical, No Base, 4 PC Pin | - | - | - | - | - | - | -25°C~70°C | Bulk | - | SHO | 0.433Dia 11.00mm | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Line | - | - | - | - | 2 | 15.5mOhm | - | 4A | - | - | - | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() DLW5BTZ102TQ2L Murata Electronics | 74250 | - | Datasheet | 8 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DLW5BT | 0.197Lx0.197W 5.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 50V | TR, EMBOSSED, 7 INCH | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 2A | - | - | - | 2 | 34mOhm | - | 2A | - | 1kOhm @ 100MHz | - | 50V | - | 1000Ohm Ω | 10MOhm | - | - | - | 5mm | 5mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ACM4520-142-2P-T000 TDK Corporation | 7920 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | 50V | -40°C~85°C | Tape & Reel (TR) | 2002 | ACM | 0.185Lx0.177W 4.70mmx4.50mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR, 7 INCH | - | 2 | 4.7mm | 1.5A | - | - | - | - | - | - | - | - | - | 2.5 μH | 100MHz | 1.4kOhm | - | 1.5A | 1.5A | 50V | - | - | - | - | - | Power Line | - | 1.5A | - | - | 2 | 80mOhm | - | 1.7A | - | 1.4kOhm @ 100MHz | - | - | - | - | 10MOhm | - | - | 2.0066mm | - | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DLW5BSN302SQ2L Murata Electronics | 32472 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 299.994654mg | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 300mOhm | Tin/Copper (Sn/Cu) | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | - | 125V | TAPE AND REEL | Unshielded | 2 | 5.3mm | 500mA | - | - | Not | - | 125V | - | - | 2020 | 10MOhm | - | 100MHz | 3kOhm | - | 500mA | 500mA | - | - | - | - | - | - | Power, Signal Line | - | 500mA | - | 300mOhm | 2 | 300mOhm | 100MHz | - | - | 3kOhm @ 100MHz | - | 50V | - | - | - | - | - | 4.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() DLW5BSN351SQ2L Murata Electronics | 260 | - | Datasheet | - | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 299.994654mg | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DLW5B | 0.197Lx0.197W 5.00mmx5.00mm | 25% | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | EAR99 | 40mOhm | Tin/Copper (Sn/Cu) | - | MAGNETICALLY SHIELDED ONE CIRCUIT TYPE | - | - | 125V | TR | Unshielded | 2 | 5.3mm | 2A | 100MHz | - | Not | - | 125V | - | - | 2020 | 10MOhm | - | 100MHz | 350Ohm | - | 2A | 2A | - | - | - | - | - | - | Power, Signal Line | - | 2A | - | - | 2 | 40mOhm | 100MHz | - | - | 350Ohm @ 100MHz | - | 50V | - | - | - | - | - | 4.5mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EXC-14CE900U Panasonic Electronic Components | 240000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0302 (0806 Metric), 4 Lead | 4 | - | Ferrite | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | EXC14 | 0.033Lx0.026W 0.85mmx0.65mm | 20% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | - | - | - | 5V | TAPE AND REEL | - | 2 | 650μm | 100mA | 100MHz | - | - | - | - | 0806 | - | 0302 | - | - | 100MHz | 90Ohm | Dual | 130mA | 130mA | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 2.5Ohm | - | - | - | 90Ohm @ 100MHz | - | 5V | - | - | - | - | - | 450μm | 0.85mm | 0.65mm | - | No | Unknown | RoHS Compliant | - | - | ||
![]() EXC-14CT900U Panasonic Electronic Components | 600000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0302 (0806 Metric) | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | EXC14 | 0.033Lx0.026W 0.85mmx0.65mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 5V | - | - | - | - | - | - | - | - | - | - | 0806 | - | 0302 | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 3.3Ohm | - | 100mA | - | 90Ohm @ 100MHz | - | - | - | - | - | - | - | 508μm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DLM11GN601SD2D Murata Electronics | 59350 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | 0504 (1210 Metric), 4 Lead | - | - | - | - | - | 5V | -40°C~85°C | Cut Tape (CT) | - | DLM11 | 0.049Lx0.039W 1.25mmx1.00mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 600Ohm | - | - | - | 8504.50.80.00 | - | - | TAPE AND REEL | - | 2 | - | 100mA | - | - | - | - | - | - | - | - | - | - | 100MHz | 600Ohm | - | - | 100mA | - | - | - | - | - | - | Signal Line | - | - | - | - | 2 | 800mOhm | - | - | - | 600Ohm @ 100MHz | - | - | - | - | - | - | - | 500μm | - | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MCF06052G350-T Taiyo Yuden | 33000 | - | Datasheet | 13 Weeks | - | - | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | MC | 0.026Lx0.020W 0.65mmx0.50mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | 5V | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Line | 0.05A | - | - | - | 2 | 5Ohm | - | 50mA | - | 35Ohm @ 100MHz | - | - | - | 35Ohm Ω | 100MOhm | - | - | - | 0.65mm | 0.5mm | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECMF02-2AMX6 STMicroelectronics | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 6-UFQFN | 6 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECMF | 0.067Lx0.059W 1.70mmx1.50mm | - | - | - | Active | 1 (Unlimited) | Flat | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | TR | - | 2 | 1.55mm | 200mA | - | ECMF02 | - | - | - | - | UL; IEC | - | - | - | - | - | - | 200mA | - | - | - | - | - | - | - | Signal Line | - | - | - | 2.5Ohm | 2 | 2.5Ohm | - | - | - | - | 125°C | - | - | - | - | - | ESD | 550μm | 1.75mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ACM1513-551-2PL-TLHF TDK Corporation | 5520 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2002 | ACM | 0.591Lx0.512W 15.00mmx13.00mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Wirewound | - | 8504.50.80.00 | - | 50V | TAPE AND REEL | - | 2 | 13.4mm | 10A | - | - | - | - | - | - | - | - | - | - | 100MHz | 550Ohm | - | 10A | - | - | - | - | - | - | - | Power Line | - | 10A | 10A | 4mOhm | 2 | 4mOhm | - | - | - | 550Ohm @ 100MHz | - | 50V | - | - | 10MOhm | - | - | 6mm | 15mm | 13mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACM12V-701-2PL-TL00 TDK Corporation | 2000 | - | Datasheet | 25 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | Horizontal, 4 J-Lead | 4 | - | Ferrite | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | 2001 | ACM-V | 0.472Lx0.433W 12.00mmx11.00mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | Wirewound | - | - | - | 80V | TR, 13 INCH | Shielded | 2 | 11.3mm | 8A | - | - | - | - | 80V | 1211 | - | - | 10MOhm | - | 100MHz | 700Ohm | - | 8A | 8A | - | - | - | - | - | - | Power Line | - | 8A | 8A | 6mOhm | 2 | 6mOhm | - | - | - | 700Ohm @ 100MHz | - | - | - | - | - | - | - | 6mm | - | 11mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
EMI4192MTTAG ON Semiconductor | 4162 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 10-WDFN | 10 | - | - | 5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | EMI41 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | Flat | EAR99 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 800FF | - | - | - | - | 2mm | - | - | - | - | 10 | - | - | - | - | - | - | - | 32Ohm | - | 100mA | 100mA | - | 1μA | 18V | Unidirectional | Halogen Free | 1mA | Signal Line | - | - | - | - | 4 | 5Ohm | - | - | Yes | 32Ohm @ 100MHz | - | - | - | - | - | 5.6V | ESD | 787.4μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |