- Manufacturer
- Mounting Type
- Part Status
- RoHS Status
- DC Resistance (DCR) (Max)
- Packaging
- Factory Lead Time
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Lines
- Package / Case
- Series
Attribute column
Categories
Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | ESR (Equivalent Series Resistance) | Test Frequency | Impedance | Max DC Current | Filter Type | DC Current | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Impedance @ Frequency | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLM18PG121SN1D Murata Electronics | 355131 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Unshielded | 1 | 800μm | Chip Bead | 2A | 100MHz | - | 1608 | 0603 | - | 100MHz | 120Ohm | 2A | Power Line | 2A | 1 | 50mOhm | - | 120Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPZ1608S221ATA00 TDK Corporation | 40000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 2 | - | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2001 | MPZ | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e2 | yes | Active | 1 (Unlimited) | - | EAR99 | 50mOhm | Tin/Nickel/Copper (Sn/Ni/Cu) | - | - | 8504.50.80.00 | TR, 7 INCH | - | 1 | - | Chip Bead | 2.2A | - | - | 1608 | 0603 | - | - | 220Ohm | 2.2A | Power Line | - | 1 | 50mOhm | - | 220Ohm @ 100MHz | 939.8μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPZ2012S102AT000 TDK Corporation | 51745 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | 1997 | MPZ | 0.079Lx0.049W 2.00mmx1.25mm | 25% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 125°C | -55°C | - | - | - | - | 1.25mm | - | 1.5A | - | - | 2012 | 0805 | - | 100MHz | 1kOhm | 1.5A | Power Line | - | 1 | 150mOhm | 1.5A | 1kOhms @ 100MHz | 850μm | 2.0066mm | 1.25mm | 0.041 1.05mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() BLM21PG121SN1D Murata Electronics | 114371 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 0805 (2012 Metric) | 2 | Ferrite, Steel | - | - | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM21 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | TAPE AND REEL | - | 1 | 1.25mm | Chip Bead | 3A | - | - | 2012 | 0805 | - | 100MHz | 120Ohm | 3A | Power Line | - | 1 | 30mOhm | - | 120Ohm @ 100MHz | 850μm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18PG471SN1D Murata Electronics | 136055 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 200mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | - | 1 | 800μm | Chip Bead | 1A | - | Not | 1608 | 0603 | - | 100MHz | 470Ohm | 1A | Power Line | 1A | 1 | 200mOhm | - | 470Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM15AG601SN1D Murata Electronics | 166478 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM15 | 0.039Lx0.022W 1.00mmx0.55mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 600mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | Unshielded | 1 | 550μm | Chip Bead | 300mA | 100MHz | Not | 1005 | 0402 | - | 100MHz | 600Ohm | 300mA | - | 300mA | 1 | 520mOhm | - | 600Ohm @ 100MHz | 500μm | - | 0.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18PG221SN1D Murata Electronics | 36035 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | 2.012816mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 100mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Unshielded | 1 | 800μm | Chip Bead | 1.4A | - | - | 1608 | 0603 | 220Ohm | 100MHz | 220Ohm | 1.4A | Power Line | 1.4A | 1 | 100mOhm | - | 220Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18AG121SN1D Murata Electronics | 159708 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 180mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | Unshielded | 1 | 800μm | Chip Bead | 500mA | 100MHz | Not | 1608 | 0603 | - | 100MHz | 120Ohm | 500mA | - | 500mA | 1 | 180mOhm | 800mA | 120Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM15HG102SN1D Murata Electronics | 8690000 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | Tin | - | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM15 | 0.039Lx0.022W 1.00mmx0.55mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 1.1Ohm | - | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | Unshielded | 1 | 500μm | Chip Bead | 250mA | 100MHz | Not | 1005 | 0402 | - | 100MHz | 1kOhm | 250mA | Signal Line | 250mA | 1 | 1.1Ohm | - | 1kOhm @ 100MHz | 500μm | - | 0.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM21AG102SN1D Murata Electronics | 13488 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0805 (2012 Metric) | 2 | Ferrite, Steel | 5.499807mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM21 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 450mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | Unshielded | 1 | 1.25mm | Chip Bead | 500mA | 100MHz | Not | 2012 | 0805 | - | 100MHz | 1kOhm | 200mA | - | 200mA | 1 | 280mOhm | - | 1kOhm @ 100MHz | 850μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18SG221TN1D Murata Electronics | 69388 | - | Datasheet | 9 Weeks | - | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | 2.012816mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 40mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | 1 | 950μm | Chip Bead | 2.5A | - | - | 1608 | 0603 | - | 100MHz | 220Ohm | 2.5A | Power Line | 2.5A | 1 | 40mOhm | - | 220Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM15HD182SN1D Murata Electronics | 334047 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM15 | 0.039Lx0.022W 1.00mmx0.55mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 2.2Ohm | Tin (Sn) | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | - | 1 | 500μm | Chip Bead | 200mA | - | Not | 1005 | 0402 | - | 100MHz | 1.8kOhm | 200mA | Signal Line | 200mA | 1 | 2.2Ohm | - | 1.8kOhm @ 100MHz | 500μm | - | 0.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18SG331TN1D Murata Electronics | 19017 | - | Datasheet | 9 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 70mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | - | 1 | 800μm | Chip Bead | 1.5A | 100MHz | - | 1608 | 0603 | - | 100MHz | 330Ohm | 1.5A | Power Line | - | 1 | 70mOhm | - | 330Ohm @ 100MHz | 800μm | - | 0.8mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM15PD121SN1D Murata Electronics | 79583 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0402 (1005 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM15 | 0.039Lx0.022W 1.00mmx0.55mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | - | 1 | 550μm | Chip Bead | 1.3A | - | Not | 1005 | 0402 | - | 100MHz | 120Ohm | 1.3A | Power Line | 1.3A | 1 | 90mOhm | - | 120Ohm @ 100MHz | 500μm | - | 0.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM21PG300SN1D Murata Electronics | 139025 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0805 (2012 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM21 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 15mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | Unshielded | 1 | 1.25mm | Chip Bead | 4A | 100MHz | Not | 2012 | 0805 | - | 100MHz | 30Ohm | 3A | Power Line | 3A | 1 | 14mOhm | - | 30Ohm @ 100MHz | 850μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM03AG241SN1D Murata Electronics | 4800 |
| Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0201 (0603 Metric) | 2 | Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM03 | 0.024Lx0.012W 0.60mmx0.30mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 240Ohm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | 1 | 330μm | Chip Bead | 200mA | 100MHz | - | 0603 | 0201 | - | 100MHz | 240Ohm | 100mA | - | 200mA | 1 | 800mOhm | - | 240Ohm @ 100MHz | 300μm | 0.6mm | 0.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BLM18PG331SN1D Murata Electronics | 404040 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 4 weeks ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | Unshielded | 1 | 800μm | Chip Bead | 1.2A | - | - | 1608 | 0603 | - | 100MHz | 330Ohm | 1.2A | Power Line | 1.2A | 1 | 150mOhm | - | 330Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM21PG600SN1D Murata Electronics | 55218 | - | Datasheet | 7 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0805 (2012 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM21 | 0.079Lx0.049W 2.00mmx1.25mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 25mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TAPE AND REEL | Unshielded | 1 | 1.25mm | Chip Bead | 3.5A | 100MHz | Not | 2012 | 0805 | - | 100MHz | 60Ohm | 3A | Power Line | 3A | 1 | 20mOhm | - | 60Ohm @ 100MHz | 850μm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18KG601SN1D Murata Electronics | 254421 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | 2.012816mg | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 150mOhm | Tin (Sn) | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | - | 1 | 800μm | Chip Bead | 1.3A | - | Not | 1608 | 0603 | - | 100MHz | 600Ohm | 1.3A | Power Line | 1.3A | 1 | 150mOhm | - | 600Ohm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BLM18AG102SN1D Murata Electronics | 200870 | - | Datasheet | 6 Weeks | IN PRODUCTION (Last Updated: 1 month ago) | - | - | Surface Mount | 0603 (1608 Metric) | 2 | Ferrite, Steel | - | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | EMIFIL®, BLM18 | 0.063Lx0.032W 1.60mmx0.80mm | 25% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | TR, PAPER, 7 INCH | Unshielded | 1 | 800μm | Chip Bead | 400mA | 100MHz | Not | 1608 | 0603 | - | 100MHz | 1kOhm | 400mA | - | 400mA | 1 | 500mOhm | - | 1kOhm @ 100MHz | 800μm | - | 0.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools