- Manufacturer
- Data Rate
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Terminal Form
- Terminal Position
- Type
- Voltage - Supply
- Channel Type
- Common Mode Transient Immunity (Min)
- Factory Lead Time
Attribute column
Categories
Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack QuantityFactory Pack Quantity | Forward Channels | Isolation Type | Manufacturer | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | On Resistance - Max | Package | Pd - Power Dissipation | Product Status | Protocols Supported | Pulse Width | Pulse Width Distortion | Qualification | Reverse Channels | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Voltage - Supply | Number of Outputs | Voltage - Isolation | Operating Supply Voltage | Polarity | Number of Channels | Operating Supply Current | Output Current | Data Rate | Product Type | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Product | Shutdown | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI88420BC-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88420 | Skyworks Solutions, Inc. | - | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | - | Digital Isolators | ||
![]() SI88221BC-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88221 | Skyworks Solutions, Inc. | si88xxxiso-kit | 46 | 1 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 2.27 W | Active | General Purpose | 10 ns | 7 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/1 | No | 7ns | - | Shutdown | Digital Isolators | ||
![]() SI88220BD-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88220 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | - | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | - | 2/0 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8450AB-B-IS1R Skyworks Solutions Inc. | 24229 |
| - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | SI8450 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 2.7V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 5 | - | - | 1Mbps | - | 3.8ns, 2.8ns | Unidirectional | 35ns, 35ns | 25kV/μs (Typ) | 2500 Vrms | 5/0 | No | 25ns | - | - | - | ||
![]() SI8030AA-B-IUR Skyworks Solutions Inc. | 24118 |
| - | Surface Mount | 16-SSOP (0.154", 3.90mm Width) | 16-QSOP | SI8030 | Skyworks Solutions, Inc. | si80xxiso-kit | 2500 | 3 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | General Purpose | 100 ns | 30 ns | - | 0 Channel | Details | 5.5 V | 3.15 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3.15V ~ 5.5V | - | 1000Vrms | - | Unidirectional | 3 | 4.4 mA, 9.4 mA | - | 10Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 65ns, 65ns | 35kV/μs | 1000 Vrms | 3/0 | No | 30ns | - | Shutdown | Digital Isolators | ||
![]() SI8711BC-B-IP Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 8-SMD, Gull Wing | 8-DIP Gull Wing | SI8711 | Skyworks Solutions, Inc. | si871xdip8-kit | 50 | 1 Channel | Capacitive Coupling | Skyworks | 5 ns | + 125 C | 15 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tube | 140 mW | Active | General Purpose | 66 ns | 20 ns | AEC-Q100 | 0 Channel | Details | 30 V | 3 V | 0.029383 oz | -40°C ~ 125°C | Tube | - | General Purpose | Interface ICs | 3V ~ 30V | - | 3750Vrms | - | Unidirectional | 1 | 1.7 mA | - | 15Mbps | Digital Isolators | 15ns, 5ns | Unidirectional | 60ns, 60ns | 35kV/μs | 3750 Vrms | 1/0 | No | 20ns | - | Shutdown | Digital Isolators | ||
![]() SI8641ED-B-IS2R Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8641 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 150Mbps | - | 4ns, 4ns | Unidirectional | 13ns, 13ns | 50kV/μs | 5000 Vrms | 3/1 | No | 4.5ns | - | - | - | ||
![]() SI88222EC-IS Skyworks Solutions Inc. | 22 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88222 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 0/2 | No | 7ns | - | - | - | ||
![]() SI88222ED-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88222 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 0/2 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88321ED-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88321 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/1 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI8382PS-IUR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SSOP (0.154", 3.90mm Width) | 20-QSOP | SI8382 | Skyworks Solutions, Inc. | Si838xISO-KIT | 1250 | 8 Channel | Capacitive Coupling | Skyworks | 3.7 ns | + 125 C | 3.9 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 1.2 W | Active | General Purpose | - | 80 ns | - | 0 Channel | - | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 2.25V ~ 5.5V | - | 2500Vrms | - | Unidirectional | 8 | 4.8 mA, 5.4 mA | - | 2Mbps | Digital Isolators | 3.9ns, 3.7ns | Unidirectional | - | - | 2500 Vrms | 8/0 | No | - | - | Shutdown | Digital Isolators | ||
![]() SI88320BC-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88320 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | 9.5 mA | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 2/0 | No | 7ns | - | - | - | ||
![]() SI88343EC-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 24-SOIC (0.295", 7.50mm Width) | 24-SOIC | SI88343 | - | - | - | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | No | 7ns | - | - | - | ||
![]() SI88421ED-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI88421 | Skyworks Solutions, Inc. | si88xxxiso-kit | 46 | 1 Channel | Capacitive Coupling | Skyworks | 2.5 ns | + 125 C | 2.5 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tray | 2.27 W | Not For New Designs | General Purpose | 10 ns | 7 ns | AEC-Q100 | 1 Channel | Details | 5.5 V | 3 V | - | -40°C ~ 125°C | Tube | Automotive, AEC-Q100 | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 1/1 | No | 4.8ns (Typ) | - | Shutdown | Digital Isolators | ||
![]() SI8640ET-ISR Skyworks Solutions Inc. | 192 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | SI8640 | Skyworks Solutions, Inc. | si86xxiso-kit | 1250 | 4 Channel | Capacitive Coupling | Skyworks | 4 ns | + 125 C | 4 ns | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | 275 mW | Active | General Purpose | 5 ns | 4.5 ns | - | 0 Channel | Details | 5.5 V | 2.375 V | 0.017637 oz | -40°C ~ 125°C | Reel | Si864x | General Purpose | Interface ICs | 2.5V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 150Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 13ns, 13ns | 60kV/μs | 5000 Vrms | 4/0 | No | 4.5ns | - | Shutdown | Digital Isolators | ||
![]() SI88622BD-IS Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88622 | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tray | - | Active | - | - | - | - | - | - | 5.5 V | 3 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100 | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 2 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 12.6ns, 17.5ns (Typ) | 40kV/μs | 5000 Vrms | 0/2 | No | 4.8ns (Typ) | - | - | - | ||
![]() SI88243EC-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88243 | - | - | - | - | Capacitive Coupling | - | - | - | - | Skyworks Solutions Inc. | - | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | - | General Purpose | - | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | - | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | No | 7ns | - | - | - | ||
![]() SI8640ED-B-YS Skyworks Solutions Inc. | 114 |
| - | Surface Mount | 16-SOIC (0.295", 7.50mm Width) | 16-SOIC | - | - | - | - | - | Capacitive Coupling | - | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | - | SMD/SMT | - | Tube | - | Not For New Designs | - | - | - | - | - | - | 5.5 V | 2.375 V | - | -40°C ~ 125°C | - | Si864x | General Purpose | - | 2.375V ~ 5V | - | 5000Vrms | - | Unidirectional | 4 | 17.5 mA | - | 150Mbps | - | 2.5ns, 2.5ns | Unidirectional | 14ns, 14ns | 35kV/μs | 5000 Vrms | 4/0 | Yes | 5ns | - | - | - | ||
![]() SI83405ADA-IFR Skyworks Solutions Inc. | In Stock | - | - | Surface Mount | 32-VFDFN Exposed Pad | 32-DFN (9x9) | SI83405 | Skyworks Solutions, Inc. | - | 1250 | - | - | Skyworks | - | + 125 C | - | Skyworks Solutions Inc. | - 40 C | Yes | SMD/SMT | 38 mOhms | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | 5.5 V | 2.25 V | - | -40°C ~ 125°C | Reel | - | SPI | Switch ICs | 2.25V ~ 5.5V | 1 Output | 1500Vrms | 2.25 V to 5.5 V | - | 4 | - | 2 A | - | Power Switch ICs - Power Distribution | 3μs, 3μs | Unidirectional | 2.3μs, 2.9μs (Typ) | 100kV/μs | - | 4/0 | No | 10μs (Min) | Power Switch ICs | - | Power Switch ICs - Power Distribution | ||
![]() SI88243BC-ISR Skyworks Solutions Inc. | 6 |
| - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SOIC | SI88243 | Skyworks Solutions, Inc. | - | 1250 | - | Capacitive Coupling | Skyworks | - | - | - | Skyworks Solutions Inc. | - | Yes | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | Details | - | - | - | -40°C ~ 125°C | Reel | - | General Purpose | Interface ICs | 3V ~ 5.5V | - | 5000Vrms | - | Unidirectional | 4 | - | - | 100Mbps | Digital Isolators | 2.5ns, 2.5ns | Unidirectional | 18ns, 23ns | 40kV/μs | 3750 Vrms | 1/3 | No | 7ns | - | - | Digital Isolators |