Skyworks Solutions Inc. SI88221BC-IS
Skyworks Solutions Inc. SI88221BC-IS
feed

Skyworks Solutions Inc. SI88221BC-IS

Manufacturer No:

SI88221BC-IS

Utmel No:

2293-SI88221BC-IS

Package:

16-SOIC (0.295", 7.50mm Width)

ECAD Model:

Description:

DGTL ISO 5000VRMS 2CH GP 16SOIC

Quantity:

Unit Price: $4.788828

Ext Price: $4.79

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $4.788828

    $4.79

  • 10

    $4.517762

    $45.18

  • 100

    $4.262040

    $426.20

  • 500

    $4.020792

    $2,010.40

  • 1000

    $3.793200

    $3,793.20

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
SI88221BC-IS information

Specifications
Skyworks Solutions Inc. SI88221BC-IS technical specifications, attributes, parameters and parts with similar specifications to Skyworks Solutions Inc. SI88221BC-IS.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-SOIC (0.295", 7.50mm Width)
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Supplier Device Package

    The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.

    16-SOIC
  • Mfr
    Skyworks Solutions Inc.
  • Package
    Tube
  • Base Product Number

    "Base Product Number" (BPN) refers to the fundamental identifier assigned to a component by the manufacturer. This number is used to identify a specific product family or series of components that share common features, characteristics, or functionality. The BPN is usually part of a larger part number or order code that includes additional information, such as variations in packaging, tolerance, voltage ratings, and other specifications.

    SI88221
  • Product Status
    Active
  • Pulse Width

    The pulse width is a measure of the elapsed time between the leading and trailing edges of a single pulse of energy.

    10 ns
  • Moisture Sensitive
    Yes
  • Qualification
    AEC-Q100
  • Development Kit
    si88xxxiso-kit
  • Pd - Power Dissipation
    2.27 W
  • Maximum Operating Temperature

    the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    + 125 C
  • Supply Voltage-Max
    5.5 V
  • Minimum Operating Temperature
    - 40 C
  • Factory Pack QuantityFactory Pack Quantity
    46
  • Supply Voltage-Min
    3 V
  • Maximum Rise Time
    2.5 ns
  • Forward Channels
    1 Channel
  • Mounting Styles
    SMD/SMT
  • Isolation Type
    Capacitive Coupling
  • Manufacturer
    Skyworks
  • Brand
    Skyworks Solutions, Inc.
  • Reverse Channels
    1 Channel
  • Maximum Fall Time
    2.5 ns
  • RoHS
    Details
  • Pulse Width Distortion
    7 ns
  • Protocols Supported
    General Purpose
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    -
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C ~ 125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Type
    General Purpose
  • Subcategory
    Interface ICs
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    3V ~ 5.5V
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    5000Vrms
  • Polarity

    In electronic components, polarity refers to the orientation or direction in which the component must be connected in a circuit to function properly. Components such as diodes, capacitors, and LEDs have polarity markings to indicate which terminal should be connected to the positive or negative side of the circuit. Connecting a component with incorrect polarity can lead to malfunction or damage. It is important to pay attention to polarity markings and follow the manufacturer's instructions to ensure proper operation of electronic components.

    Unidirectional
  • Number of Channels
    2
  • Data Rate

    Data Rate is defined as the amount of data transmitted during a specified time period over a network. It is the speed at which data is transferred from one device to another or between a peripheral device and the computer. It is generally measured in Mega bits per second(Mbps) or Mega bytes per second(MBps).

    100Mbps
  • Product Type

    a group of products which fulfill a similar need for a market segment or market as a whole.

    Digital Isolators
  • Rise / Fall Time (Typ)

    The parameter "Rise / Fall Time (Typ)" in electronic components refers to the time it takes for a signal to transition from a specified low level to a specified high level (rise time) or from a high level to a low level (fall time). It is typically measured in nanoseconds or picoseconds and is an important characteristic in determining the speed and performance of a component, such as a transistor or integrated circuit. A shorter rise/fall time indicates faster signal switching and can impact the overall speed and efficiency of a circuit. Designers often consider this parameter when selecting components for high-speed applications to ensure proper signal integrity and timing.

    2.5ns, 2.5ns
  • Channel Type

    In electronic components, the parameter "Channel Type" refers to the type of channel through which electrical signals or current flow within the component. This parameter is commonly associated with field-effect transistors (FETs) and other semiconductor devices. The channel type can be categorized as either N-channel or P-channel, depending on the polarity of the majority charge carriers (electrons or holes) that carry the current within the channel. N-channel devices have an electron-conducting channel, while P-channel devices have a hole-conducting channel. Understanding the channel type is crucial for proper circuit design and component selection to ensure compatibility and optimal performance.

    Unidirectional
  • Propagation Delay tpLH / tpHL (Max)

    Propagation delay tpLH and tpHL refer to the time it takes for a digital signal to travel through a logic gate or other electronic component. tpLH is the maximum time delay for the output to transition from a low state to a high state, while tpHL is the maximum time delay for the output to transition from a high state to a low state. These parameters are critical for determining the speed and timing performance of digital circuits, as they impact how quickly signals can propagate through the system and affect overall operation.

    18ns, 23ns
  • Common Mode Transient Immunity (Min)

    Common Mode Transient Immunity (Min) is a parameter that measures the ability of an electronic component to withstand and reject common mode noise or interference signals. Common mode noise refers to unwanted signals that are present on both input and output lines of a component. The minimum value of Common Mode Transient Immunity indicates the minimum level of noise or interference that the component can tolerate without affecting its performance. A higher Common Mode Transient Immunity value signifies better protection against common mode noise, ensuring reliable operation of the component in noisy environments. It is an important specification to consider when designing circuits that are exposed to external disturbances or electromagnetic interference.

    40kV/μs
  • Isolation Voltage

    Isolation voltage refers to a test of the ability of an insulator to minimize the flow of electric current with a high applied voltage.

    3750 Vrms
  • Inputs - Side 1/Side 2

    The parameter "Inputs - Side 1/Side 2" in electronic components refers to the configuration of input connections on the component. It indicates which side of the component is designated as Side 1 and which side is designated as Side 2 for input connections. This parameter is important for proper installation and connection of the component in a circuit or system. By following the specified input configuration, users can ensure that the component functions correctly and interfaces properly with other components in the circuit.

    1/1
  • Isolated Power

    ISO measures the raw power of a hitter by taking only extra-base hits -- and the type of extra-base hit -- into account.

    No
  • Pulse Width Distortion (Max)

    Pulse Width Distortion (Max) is a parameter that measures the maximum deviation in the width of a pulse signal from its ideal or expected width. In electronic components such as integrated circuits or signal generators, pulse width distortion can occur due to various factors like signal propagation delays, component tolerances, or noise interference. This parameter is important because it indicates the level of accuracy and consistency in generating or processing pulse signals. A lower value of Pulse Width Distortion (Max) signifies better performance and reliability of the electronic component in maintaining the desired pulse width.

    7ns
  • Shutdown

    The parameter "Shutdown" in electronic components refers to a state in which a device is turned off or enters a low-power mode to conserve energy. In this mode, the component typically reduces its power consumption significantly and may disable its outputs or functions. The shutdown feature is often controlled by an external signal or voltage level, allowing for efficient power management in various applications. It is commonly used in integrated circuits, voltage regulators, and power amplifiers to enhance battery life and overall system efficiency.

    Shutdown
  • Product Category

    a particular group of related products.

    Digital Isolators
0 Similar Products Remaining
SI88221BC-IS Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "SI88221BC-IS" in Skyworks Solutions Inc. SI88221BC-IS.
  • Part Number
  • Manufacturer
  • Package
  • Description