- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Number of Functions | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Ambient Temperature Range High | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Baud Rate | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6N135-500E Broadcom Limited | 33630 |
| Datasheet | 22 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | - | - | 7% @ 16mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | 6N135 | - | 3750Vrms | 15V | Transistor with Base | - | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() APV1121SZ Panasonic Electric Works | 46000 | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | - | - | - | Active | 2A (4 Weeks) | - | - | - | - | - | - | 1 | - | - | 2500Vrms | - | Photovoltaic | - | - | SINGLE | 1 | - | - | 75mW | - | 1.15V | - | DC | - | OPTOELECTRONIC DEVICE | 10mA | 8.7V | - | 14μA | - | - | - | - | - | - | 5V | - | 50mA | - | - | - | 400μs, 100μs | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 4N32VM ON Semiconductor | 20000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 855mg | - | 500% @ 10mA | 1 | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 250mW | - | 4N32 | - | 4170Vrms | 30V | Darlington with Base | - | - | SINGLE | 1 | - | - | 250mW | - | 1.2V | - | DC | - | DARLINGTON OUTPUT OPTOCOUPLER | 80mA | 30V | - | 150mA | 5μs | - | 100 μs | 1V | 150mA | - | 3V | 80mA | - | 10mA | - | - | 5μs, 100μs (Max) | - | 3V | - | 500 % | - | 0.000005s | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4N25-500E Broadcom Limited | 30000 |
| - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 20% @ 10mA | 1 | - | -55°C~100°C | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED | 250mW | - | 4N25 | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | 100mA | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 80mA | 30V | - | 100mA | - | - | - | 30V | 100mA | 3μs 3μs | 6V | 80mA | - | 10mA | - | - | - | - | - | - | 20% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELM453(TA)-V Everlight Electronics Co Ltd | 24000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | - | 20% @ 16mA | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | - | Transistor | - | - | - | 1 | - | - | - | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 20V | - | 8mA | - | - | - | - | - | - | - | - | 25mA | - | - | 50% @ 16mA | 400ns, 350ns | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FOD2743BSD ON Semiconductor | 48 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | 8 | 720mg | - | 50% @ 1mA | 1 | - | -40°C~85°C | Cut Tape (CT) | 2004 | - | e3 | yes | Discontinued | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 145mW | - | - | - | 5000Vrms | 70V | Transistor | - | - | SINGLE | - | - | - | 145mW | - | 1.07V | - | DC | - | - | 20mA | - | - | 50mA | - | - | - | 400mV | 50mA | - | - | 20mA | - | - | - | 100% @ 1mA | - | - | - | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-2502 Broadcom Limited | 10 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, CMOS COMPATIBLE, OPEN COLLECTOR | 100mW | - | - | - | 3750Vrms | 20V | Transistor with Base | - | - | SINGLE | - | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | - | - | 22% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4N36SR2M ON Semiconductor | 99999 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | 810mg | - | 40% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 150mW | - | 4N36 | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | - | 300mV | - | - | 6V | 60mA | - | - | - | - | 2μs, 2μs | - | - | - | 100% | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M453 Broadcom Limited | 23 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 20% @ 16mA | 1 | - | -55°C~100°C | Tube | 2013 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | - | 3750Vrms | - | Transistor | - | - | SINGLE | 1 | - | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PS2705-1-F3-A Renesas Electronics America | 24327 | - | Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 5mA | 1 | - | -55°C~100°C | Cut Tape (CT) | 2009 | NEPOC | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 150mW | - | - | - | 3750Vrms | 40V | Transistor | - | - | SINGLE | - | - | - | 150mW | - | 1.1V | - | AC, DC | - | - | 50mA | 40V | - | 80mA | 3μs | - | - | 300mV | 80mA | 3μs 5μs | - | 50mA | - | - | - | 300% @ 5mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FOD852300 ON Semiconductor | 6520 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 18 hours ago) | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 408mg | - | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | VDE APPROVED | 150mW | - | - | - | 5000Vrms | 300V | Darlington | - | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | 150mW | - | - | - | DC | - | - | 50mA | 300V | - | 150mA | 300μs | - | 100 μs | 1.2V | 150mA | 100μs 20μs | 6V | 50mA | - | 50mA | - | 15000% @ 1mA | - | - | - | - | - | 200nA | 0.0003s | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6N135-000E Broadcom Limited | 40000 |
| Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | 20V | 7% @ 16mA | 1 | - | -55°C~100°C | Tube | 2001 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | - | 100mW | - | 6N135 | UL | 3750Vrms | 15V | Transistor with Base | 8mA | - | SINGLE | - | - | - | 100mW | - | 1.5V | 1.5 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | 5V | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | 1 Mbaud | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TIL117SR2VM ON Semiconductor | 10 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | 6 | - | - | 50% @ 10mA | 1 | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | 7500Vpk | 30V | Transistor with Base | - | - | SINGLE | - | - | - | 250mW | - | 1.2V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | - | 30V | - | 2μs 2μs | 6V | 60mA | - | - | - | - | 10μs, 10μs (Max) | - | - | - | 50% | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOC256R2M ON Semiconductor | 50000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SOIC | 8 | 252mg | - | - | 1 | - | - | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | 100°C | -40°C | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | - | - | 30V | - | - | - | SINGLE WITH BUILT-IN DIODE | - | - | - | 250mW | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | - | 1.5V | - | 400mV | 150mA | - | - | 60mA | - | 60mA | 2.5kV | - | - | - | - | - | 150 % | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCNW139-300E Broadcom Limited | 2046 |
| - | 22 Weeks | - | Tin | Surface Mount, Through Hole | Surface Mount | 8-SMD, Gull Wing | 8 | - | 7V | 200% @ 12mA | 1 | - | -40°C~85°C | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | TTL COMPATIBLE, UL RECOGNIZED | 135mW | - | - | CSA, UL, VDE | 5000Vrms | 100mV | Darlington with Base | 60mA | 4.5V | SINGLE | - | - | - | 135mW | - | 1.45V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 18V | 100 kbps | 60mA | - | - | - | - | 60mA | - | 3V | 20mA | - | 500μA | - | - | 11μs, 11μs | - | - | - | 4500 % | - | - | - | - | 11.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-814-56AE Broadcom Limited | 39 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 50% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 35V | Transistor | - | - | SINGLE | - | - | - | 200mW | - | 1.2V | - | AC, DC | - | - | 50mA | 35V | - | 50mA | 18μs | - | 18 μs | 35V | 50mA | 4μs 3μs | - | 50mA | - | 20mA | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0453-000E Broadcom Limited | 1184 | - | - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 20V | 15% @ 16mA | 1 | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | - | CSA, UL | 3750Vrms | 15V | Transistor | - | - | SINGLE | - | 30V | -500mV | 100mW | 8mA | 1.5V | 2 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | - | - | - | - | 8mA | - | 5V | 25mA | - | 25mA | - | - | 1μs, 1μs (Max) | - | 5V | - | 50 % | - | - | - | - | 5.08mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-K370-500E Broadcom Limited | 26 |
| - | 22 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.268, 6.81mm Width) | 8 | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 269mW | - | - | - | 5000Vrms | - | Darlington | - | - | - | 1 | - | - | - | - | - | - | AC, DC | - | - | 50mA | 20V | - | 30mA | - | - | - | - | 30mA | 25μs 0.3μs | - | 50mA | - | - | - | - | 3.7μs, 8.5μs | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ACPL-244-560E Broadcom Limited | 60000 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 20% @ 1mA | 4 | - | -55°C~110°C | Tape & Reel (TR) | 1999 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | UL APPROVED, VDE APPROVED | 170mW | - | - | - | 3000Vrms | 80V | Transistor | - | - | - | 4 | - | - | 170mW | - | 1.2V | - | AC, DC | - | - | 50mA | 80V | - | 50mA | 2μs | - | - | 400mV | 50mA | 2μs 3μs | 6V | 50mA | - | 20mA | - | 400% @ 1mA | 3μs, 3μs | - | - | - | - | 100nA | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TLP290-4(GB-TP,E) Toshiba Semiconductor and Storage | 3 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.179, 4.55mm Width) | 16 | - | - | 100% @ 5mA | 4 | 3 μs | -55°C~110°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | UL APPROVED | 100mW | - | - | - | 2500Vrms | - | Transistor | - | - | - | 4 | - | - | 170mW | - | 1.2V | - | AC, DC | 3 μs | - | 10mA | 80V | - | 50mA | - | - | - | 80V | 50mA | 2μs 3μs | - | 50mA | - | - | - | 400% @ 5mA | 3μs, 3μs | 125°C | - | 110°C | - | 100nA | - | - | 2.3mm | - | No | - | RoHS Compliant | - |