- Manufacturer
- Approval Agency
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Current-Hold(Ih)
- Hold Current
- Mount
Attribute column
Categories
Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Usage Level | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Throw Configuration | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | Current - On State (It (RMS)) (Max) | Repetitive Peak Off-state Voltage | Static dV/dt (Min) | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM3023R2 ON Semiconductor | 33630 | - | Datasheet | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 300μA Typ | 5mA | - | - | 400V | No | -40°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | compliant | BSI, CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mA | - | - | 70mA | - | 10V/μs (Typ) | - | - | - | - | - | - | - | - | - | ||
![]() TLP265J(V4,E Toshiba Semiconductor and Storage | 335 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 1mA Typ | 10mA | - | Industrial grade | 600V | No | -40°C~100°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 20μs | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP265J(V4T7,E Toshiba Semiconductor and Storage | 135 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 1mA Typ | 10mA | - | Industrial grade | 600V | No | -40°C~100°C | Tube | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 20μs | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP266J(V4T7TR,E Toshiba Semiconductor and Storage | 3037 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 600μA Typ | 10mA | - | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2015 | TLP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 30μs | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP265J(V4-TPR,E Toshiba Semiconductor and Storage | 2537 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 1mA Typ | 10mA | - | Industrial grade | 600V | No | -40°C~100°C | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CQC, cUR, UR, VDE | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 20μs | - | 70mA | - | 500V/μs (Typ) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP266J(TPL,E Toshiba Semiconductor and Storage | 7638 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 600μA Typ | 10mA | - | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2015 | TLP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 30μs | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLP266J(V4T7TL,E Toshiba Semiconductor and Storage | 2937 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SOIC (0.179, 4.55mm Width), 4 Leads | - | - | - | 600μA Typ | 10mA | - | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2015 | TLP | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 3750Vrms | - | Triac | - | - | 1 | - | 1.27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | 30μs | - | 70mA | - | 200V/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S2S5FA0F SHARP/Socle Technology | 37 |
| - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | - | 3.5mA | - | - | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | UR | 3750Vrms | - | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100μs | - | 50mA | - | 500V/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD11YTZCH SHARP/Socle Technology | 37 |
| - | 16 Weeks | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 6-DIP | 3.5mA | 5mA | - | - | 600V | No | -30°C~100°C | Tube | - | 3SD11 | - | Active | - | - | - | - | - | - | - | - | 5000Vrms | - | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 100μs (Max) | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | - | - | - | ||
![]() APT1231WAY Panasonic Electric Works | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, Gull Wing | YES | - | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | - | APT | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | compliant | cUR, VDE | 3750Vrms | - | Triac | - | SINGLE | 1 | - | 1.21V | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | - | 100μs (Max) | - | 50mA | 600V | 500V/μs | 2V | 10mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD21YXPDH SHARP/Socle Technology | 50 |
| - | 16 Weeks | - | Surface Mount | 6-SMD (5 Leads), Gull Wing | - | - | 6-SMD | 3.5mA | 3mA | - | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 50μs (Max) | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3SD11YXPCF SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 5-SMD, Gull Wing | - | 5 | - | 3.5mA | 5mA | 1 | - | - | No | -30°C~100°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, UR, VDE | 5000Vrms | 600V | Triac | 100mA | SINGLE | 1 | 100mA | 1.2V | - | 100 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 100μs (Max) | 50mA | - | - | 1kV/μs | - | 5mA | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR36MF21YSZF Sharp Microelectronics | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | - | 10mA | 1 | - | - | Yes | -30°C~85°C | Tube | 2004 | - | - | Obsolete | 1 (Unlimited) | Solder | - | - | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | CSA, UR, VDE | 4000Vrms | - | Triac, Power | - | - | 1 | 600mA | 1.2V | DPDT | 50 μs | TRIGGER OUTPUT SSR | - | 600V | 1.4V | 600mA | - | - | 600mA | 0.05A | - | 50mA | 25mA | - | 50μs (Max) | 100μA | - | - | 100V/μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() PC3SF11YXPBF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | - | 5 | 6-SMD | 3.5mA | 7mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | - | Triac | 100mA | - | 1 | 100mA | 1.2V | - | 100 μs | - | 50mA | - | 1.4V | 100mA | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 100μs (Max) | - | 100mA | - | 1kV/μs | - | - | - | - | - | - | No | RoHS Compliant | - | ||
![]() TLP161J(U,C,F) Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 4 Leads | - | 4 | - | 600μA Typ | - | 1 | - | 600V | Yes | -40°C~100°C | Tube | 2007 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | UR | 2500Vrms | 420V | Triac | 70mA | - | - | 70mA | 1.15V | - | - | - | 10mA | - | 1.3V | - | - | 1.15V | 70mA | - | 5V | - | 600μA | 50mA | - | - | - | - | 200V/μs | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() TLP3073(TP1,F Toshiba Semiconductor and Storage | 13000 |
| Datasheet | 12 Weeks | - | Surface Mount | 6-SMD (0.300, 7.62mm), 5 Leads | - | - | - | 1mA Typ | 5mA | - | - | 800V | No | -40°C~100°C | Tape & Reel (TR) | 2016 | - | - | Active | - | - | - | - | - | - | - | CQC, cUR, UR | 5000Vrms | - | Triac | - | - | 1 | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 100mA | - | 2000V/μs (Typ) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EL3011S1(TA)-V Everlight Electronics Co Ltd | 37 |
| - | 20 Weeks | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 250μA Typ | 10mA | 1 | - | 250V | No | -55°C~100°C | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | - | - | 250μA | 60mA | - | - | 100mA | 250V | 100V/μs (Typ) | 2.5V | 10mA | 1A | - | - | - | - | ROHS3 Compliant | - | ||
![]() EL3022M Everlight Electronics Co Ltd | 240 |
| - | 20 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm) | - | 6 | - | 250μA Typ | 10mA | 1 | - | 400V | No | -55°C~100°C | Tube | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL | 5000Vrms | - | Triac | - | SINGLE | 1 | - | - | - | - | - | - | - | 1.5V | - | - | 1.18V | - | - | - | - | 250μA | 60mA | - | - | 100mA | - | 100V/μs (Typ) | - | 10mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLP3062A(TP1,F Toshiba Semiconductor and Storage | 1537 | - | Datasheet | 12 Weeks | - | - | 5-SMD, Gull Wing | - | - | - | 600μA Typ | 10mA | - | Industrial grade | 600V | Yes | -40°C~100°C | Tape & Reel (TR) | 2018 | - | - | Active | Not Applicable | - | - | - | - | - | - | CQC, cUR, UR | 5000Vrms | - | Triac | - | - | 1 | - | 1.15V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | - | - | 100mA | - | 2000V/μs (Typ) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APT1222W Panasonic Electric Works | 23170 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | - | 5 | - | 3.5mA | 10mA | 1 | - | 600V | No | -40°C~100°C | Tube | 2000 | APT | - | Active | 1 (Unlimited) | - | - | - | - | 500mW | - | cUR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | 1.21V | - | 100 μs | - | 50mA | - | 1.3V | 100mA | - | - | 100mA | - | - | - | 3.5mA | - | 100μs (Max) | - | - | 600V | 500V/μs | - | 10mA | - | 3.4mm | 8.8mm | 6.4mm | - | RoHS Compliant | - |