Toshiba Semiconductor and Storage TLP266J(V4T7TR,E
Toshiba Semiconductor and Storage TLP266J(V4T7TR,E
feed

Toshiba Semiconductor and Storage TLP266J(V4T7TR,E

Manufacturer No:

TLP266J(V4T7TR,E

Utmel No:

2541-TLP266J(V4T7TR,E

Package:

6-SOIC (0.179, 4.55mm Width), 4 Leads

Datasheet:

TLP266J

Usage Grade:

  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive
  • Military
  • Aerospace
  • Industrial
  • Commercial
  • Automotive

ECAD Model:

Description:

TRIAC COUPLER; ZC; 7MA TRIGGER C

Quantity:

Unit Price: $0.808577

Ext Price: $0.81

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3037

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.808577

    $0.81

  • 10

    $0.762808

    $7.63

  • 100

    $0.719631

    $71.96

  • 500

    $0.678897

    $339.45

  • 1000

    $0.640469

    $640.47

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
TLP266J(V4T7TR,E information

Specifications
Documents & Media
Product Details
Toshiba Semiconductor and Storage TLP266J(V4T7TR,E technical specifications, attributes, parameters and parts with similar specifications to Toshiba Semiconductor and Storage TLP266J(V4T7TR,E.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    6-SOIC (0.179, 4.55mm Width), 4 Leads
  • Current-Hold(Ih)
    600μA Typ
  • Current-LED Trigger(Ift)(Max)
    10mA
  • Voltage-Off State
    600V
  • Zero-Crossing Circuit
    Yes
  • Usage Level
    Industrial grade
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~100°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    TLP
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Voltage - Isolation

    Voltage - Isolation is a parameter in electronic components that refers to the maximum voltage that can be safely applied between two isolated points without causing electrical breakdown or leakage. It is a crucial specification for components such as transformers, optocouplers, and capacitors that require isolation to prevent electrical interference or safety hazards. The voltage isolation rating ensures that the component can withstand the specified voltage without compromising its performance or safety. It is typically measured in volts and is an important consideration when designing circuits that require isolation between different parts of the system.

    3750Vrms
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    Triac
  • Number of Channels
    1
  • Voltage - Forward (Vf) (Typ)

    The parameter "Voltage - Forward (Vf) (Typ)" in electronic components refers to the typical forward voltage drop across the component when it is conducting current in the forward direction. It is a crucial characteristic of components like diodes and LEDs, indicating the minimum voltage required for the component to start conducting current. The forward voltage drop is typically specified as a typical value because it can vary slightly based on factors such as temperature and manufacturing tolerances. Designers use this parameter to ensure that the component operates within its specified voltage range and to calculate power dissipation in the component.

    1.27V
  • Current - DC Forward (If) (Max)

    The parameter "Current - DC Forward (If) (Max)" in electronic components refers to the maximum forward current that can safely pass through the component without causing damage. This parameter is typically specified in datasheets for diodes and LEDs, indicating the maximum current that can flow through the component in the forward direction. Exceeding this maximum current rating can lead to overheating and potentially permanent damage to the component. It is important to ensure that the current flowing through the component does not exceed this specified maximum to maintain proper functionality and reliability.

    30mA
  • Turn On Time

    The time that it takes a gate circuit to allow a current to reach its full value.

    30μs
  • Current - On State (It (RMS)) (Max)

    The parameter "Current - On State (It (RMS)) (Max)" refers to the maximum root mean square (RMS) current that an electronic component, typically a semiconductor device like a thyristor or a transistor, can handle while in the on state without sustaining damage. This value is crucial for ensuring that the component operates safely under load conditions. Exceeding this maximum rating can result in overheating, degradation, or failure of the component over time. It is an important specification for designers to consider when selecting components for a circuit to ensure reliable performance.

    70mA
  • Static dV/dt (Min)

    Static dV/dt (Min) refers to the minimum rate of change of voltage that a device or component can withstand without experiencing breakdown or failure. It is an important parameter in the design and specification of electronic components, particularly for devices exposed to fast voltage transients. A higher static dV/dt value indicates better tolerance to rapid voltage changes, which is crucial in applications like power electronics and signal integrity. This parameter helps ensure reliability and performance in circuits subjected to varying electric fields.

    200V/μs
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Toshiba Semiconductor and Storage TLP266J(V4T7TR,E.

Product Description: TLP266J(V4T7TR) Optoisolator

The TLP266J(V4T7TR) is a high-performance optoisolator from Toshiba Semiconductor and Storage, designed to provide reliable and efficient isolation in industrial-grade applications. This triac output optoisolator is part of the TLP series, known for its robustness and precision.

Features:

  • High Isolation Voltage: With a voltage-isolation rating of 3750Vrms, the TLP266J(V4T7TR) ensures safe operation in harsh environments.
  • Low Forward Voltage: The typical forward voltage (Vf) of 1.27V minimizes power loss and maximizes efficiency.
  • Fast Turn-On Time: The turn-on time of 30μs allows for quick response times in dynamic applications.
  • High Current Handling: The device can handle a maximum DC forward current (If) of 30mA and an RMS on-state current (It) of up to 70mA.
  • Low Hold Current: The typical hold current (Ih) is 600μA, reducing power consumption during standby periods.
  • High dV/dt Tolerance: With a minimum static dV/dt tolerance of 200V/μs, this optoisolator can handle rapid changes in voltage without compromising performance.

Applications:

  1. Industrial Control Systems: The TLP266J(V4T7TR) is ideal for use in industrial control systems where high reliability and isolation are crucial. It can be used in applications such as motor control circuits, power supplies, and automation systems.
  2. Medical Equipment: Its high isolation voltage makes it suitable for medical equipment that requires safe and reliable operation.
  3. Automotive Systems: The device's robustness and efficiency make it a good fit for automotive systems requiring precise control and isolation.
  4. Telecommunications: It can be used in telecommunications equipment where high-speed data transfer and reliable isolation are essential.

Alternative Parts:

  • TLP266J(V4T7): This part number is similar but may have slight variations in specifications or packaging.
  • TLP266J(V4T7R): Another variant with potentially different lead times or packaging configurations.

Embedded Modules:

The TLP266J(V4T7TR) is often used in various embedded modules designed for industrial automation, medical devices, and automotive systems. Some examples include:

  1. Industrial Automation Controllers: Modules like the Siemens SIMATIC or Allen-Bradley PLCs often incorporate this optoisolator for reliable isolation.
  2. Medical Device Controllers: Modules used in medical devices such as defibrillators or patient monitoring systems may utilize the TLP266J(V4T7TR).
  3. Automotive Control Units: Modules controlling automotive systems like engine management or transmission control may also employ this component.

Summary:

The TLP266J(V4T7TR) is a versatile and reliable triac output optoisolator suitable for a wide range of industrial-grade applications requiring high isolation voltage and efficient operation. Its robust design ensures long-term performance in demanding environments while minimizing power consumption through its low hold current and forward voltage characteristics.


Note:

The information provided is based on the given parameters and should be verified against the latest datasheet or manufacturer documentation for any updates or changes in specifications or applications.