- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Factory Pack QuantityFactory Pack Quantity | Mounting Styles | Number of Elements | Part # Aliases | RoHS | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Base Part Number | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Supply Voltage-Min (Vsup) | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Forward Voltage-Max | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Response Time-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC211M ON Semiconductor | 21500 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | - | 20% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 250mW | - | - | 2500Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 7.5μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | 10mA | - | - | 7.5μs, 5.7μs | - | - | 20% | 50nA | - | - | - | 6.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACPL-247-500E Broadcom Limited | 8750 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | - | 16 | 16-SO | - | - | 80V | 100% @ 5mA | - | - | 4 | - | - | 3 μs | -55°C~110°C | Tape & Reel (TR) | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | 110°C | -55°C | - | 170mW | - | - | 3000Vrms | 80V | Transistor | - | - | - | 4 | - | 170mW | - | 1.2V | - | DC | 3 μs | - | 50mA | 80V | - | 50mA | 2μs | 1.2V | 3 μs | 400mV | 50mA | 2μs 3μs | - | 6V | - | 50mA | 50mA | 20mA | - | 600% @ 5mA | 3μs, 3μs | 400mV | - | - | - | - | 2.2mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HCPL-0700-000E Broadcom Limited | 1569 | - | - | 22 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 300% @ 1.6mA | - | - | 1 | - | - | - | -40°C~85°C | Tube | 2007 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | - | 3750Vrms | - | Darlington with Base | - | 4.5V | SINGLE | 1 | - | - | - | 1.4V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.02A | - | - | - | 20mA | - | - | 2600% @ 1.6mA | 200ns, 2μs | - | - | - | - | 0.000035s | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FODM121R2V ON Semiconductor | 39 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 155mg | - | - | 50% @ 5mA | - | - | 1 | - | - | - | -40°C~110°C | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 150mW | - | - | 3750Vrms | 80V | Transistor | - | - | SINGLE | 1 | - | 150mW | - | 1.3V Max | - | DC | - | - | 50mA | 80V | - | 80mA | - | - | - | 400mV | 80mA | 3μs 3μs | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6N135 Vishay Semiconductor Opto Division | In Stock | - | Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | - | 7% @ 16mA | - | - | 1 | - | - | - | -55°C~100°C | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 100mW | 6N135 | - | 5300Vrms | 15V | Transistor with Base | - | - | - | 1 | - | 100mW | 16mA | 1.33V | - | DC | - | - | 25mA | 15V | 1 Mbps | 8mA | 5ns | 1.9V | 5 ns | - | 8mA | - | - | 5V | - | 25mA | 25mA | 1.6mA | - | - | 200ns, 200ns | - | 5V | 16 % | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACPL-054L-000E Broadcom Limited | 1259 | - | - | 17 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 5V | 93% @ 3mA | - | - | 2 | - | - | - | -40°C~105°C | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, UL RECOGNIZED | 36mW | - | CSA, IEC, UL | 3750Vrms | 24V | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | 1 μs | DC | 1 μs | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 24V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 20mA | - | 10mA | - | 200% @ 3mA | 200ns, 380ns | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6N136#300 Broadcom Limited | 10 |
| Datasheet | 17 Weeks | - | Lead, Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 19% @ 16mA | - | - | 1 | - | - | - | -55°C~100°C | Tube | - | - | e0 | no | Active | 1 (Unlimited) | - | TIN LEAD | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | 6N136 | - | 3750Vrms | - | Transistor with Base | - | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCPL0534 ON Semiconductor | 398 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | - | 15% @ 16mA | - | - | 2 | - | - | - | -40°C~85°C | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 100mW | - | - | 2500Vrms | 20V | Transistor | - | - | - | - | - | 100mW | - | 1.45V | 450 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | 800ns | - | 800 ns | - | 8mA | - | - | 5V | - | 25mA | - | - | - | - | 450ns, 300ns | - | - | 27 % | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4N28SM ON Semiconductor | 20 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | - | - | 10% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tube | 2008 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED | 150mW | 4N28 | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.18V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | - | 2μs | - | 2 μs | 500mV | - | - | - | 6V | - | 60mA | - | - | - | - | 2μs, 2μs | - | - | 10% | 50nA | 0.000002s | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() HCPL-M452-000E Broadcom Limited | 1169 |
| Datasheet | 22 Weeks | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | 5 | - | - | - | 20V | 20% @ 16mA | - | - | 1 | - | - | - | -55°C~100°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | - | CSA, UL | 3750Vrms | 20V | Transistor | 8mA | - | SINGLE | 1 | - | 100mW | - | 1.5V | 800 ns | DC | 800 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ACPL-847-30GE Broadcom Limited | 2064 |
| - | 17 Weeks | - | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | 16 | - | - | - | 70V | 130% @ 5mA | - | - | - | - | - | - | -30°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | EAR99 | - | - | - | - | 200mW | - | CSA, UL, VDE | 5000Vrms | 70V | Transistor | - | - | - | 4 | - | 200mW | 30mA | 1.2V | - | DC | - | - | 50mA | 70V | - | 50mA | 18μs | - | 18 μs | 200mV | 50mA | 4μs 3μs | - | 6V | - | 50mA | - | 20mA | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MOC205R2VM ON Semiconductor | 2800 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 252mg | - | - | 40% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 2500Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.15V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 150mA | 3.2μs | - | - | 400mV | 150mA | 3.2μs 4.7μs | - | 6V | - | 60mA | - | - | - | 80% @ 10mA | 7.5μs, 5.7μs | - | - | - | 50nA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6N135-300E Broadcom Limited | 47 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | - | - | 7% @ 16mA | - | - | 1 | - | - | - | -55°C~100°C | Tube | 2004 | - | e3 | - | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | - | - | TTL COMPATIBLE, UL RECOGNIZED | 100mW | 6N135 | - | 3750Vrms | 15V | Transistor with Base | 8mA | - | SINGLE | 1 | - | 100mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | 16mA | - | 50% @ 16mA | 200ns, 1.3μs | - | - | - | - | - | - | - | 9.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PS2703-1-F3-A Renesas Electronics America | 20473 |
| Datasheet | 84 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | - | - | 50% @ 5mA | - | - | 1 | - | - | - | -55°C~100°C | Cut Tape (CT) | 2005 | NEPOC | e6 | yes | Active | 1 (Unlimited) | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 150mW | - | - | 3750Vrms | 120V | Transistor | - | - | SINGLE | - | - | 150mW | - | 1.1V | - | DC | - | - | 5mA | 120V | - | 30mA | 10μs | - | - | 300mV | 30mA | 10μs 10μs | - | 6V | - | 50mA | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() H11AA1VM ON Semiconductor | 48 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6 | - | 855mg | - | - | 20% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | EAR99 | Tin (Sn) | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 30V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.17V | - | AC, DC | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 30V | - | 50mA | - | - | - | 400mV | 50mA | - | - | - | - | 60mA | - | - | 0.05A | - | - | - | - | 20% | 50nA | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 6N135SDM ON Semiconductor | 100 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | 720mg | - | - | 7% @ 16mA | - | - | - | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 100mW | 6N135 | - | 5000Vrms | 20V | Transistor with Base | - | - | - | 1 | - | 100mW | - | 1.45V | - | DC | - | - | 25mA | 20V | 1 Mbps | 8mA | 1.5μs | - | 1.5 μs | - | 8mA | - | - | 5V | - | 25mA | - | - | - | 50% @ 16mA | 230ns, 450ns | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VO1263AACTR-3135 Vishay | In Stock | - | - | - | - | - | - | - | SMD-8 | - | - | - | - | - | - | - | 1000 | SMD/SMT | - | VOPVO1263AACTR-3135 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCPL-2531 Broadcom Limited | 19 | - | Datasheet | 22 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | 19% @ 16mA | - | - | 2 | - | - | - | -55°C~100°C | Tube | 2005 | - | e0 | - | Active | 1 (Unlimited) | EAR99 | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, OPEN COLLECTOR, UL RECOGNIZED | 45mW | - | - | 3750Vrms | - | Transistor | - | - | - | 2 | - | 45mW | - | 1.5V | - | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | - | 5V | 1.7V | 25mA | - | - | - | 50% @ 16mA | 200ns, 600ns | - | - | - | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CNY171SR2VM ON Semiconductor | 1000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | 6 | - | 810mg | - | - | 40% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 250mW | - | - | 4170Vrms | 70V | Transistor with Base | - | - | SINGLE | - | - | 250mW | - | 1.35V | - | DC | - | TRANSISTOR OUTPUT OPTOCOUPLER | 60mA | 70V | - | 50mA | 4μs | - | 20 μs | 400mV | - | 4μs 3.5μs Max | - | 6V | - | 60mA | - | - | - | 80% @ 10mA | 2μs, 3μs | - | - | - | 50nA | 0.000004s | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() H11A1M ON Semiconductor | 100 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Surface Mount | 6-SMD, Gull Wing | - | 6 | 6-SMD | 855mg | 30V | - | 50% @ 10mA | - | - | 1 | - | - | - | -40°C~100°C | Tube | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | 100°C | -55°C | - | 250mW | - | - | 4170Vrms | 30V | Transistor with Base | - | - | - | 1 | 1 | 250mW | - | 1.18V | - | DC | - | - | 60mA | 30V | - | - | 2μs | 1.5V | - | 400mV | - | - | - | 6V | - | 60mA | 60mA | 60mA | - | - | 2μs, 2μs | 400mV | - | - | - | - | - | 7.12mm | 6.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |