- Manufacturer
- Factory Lead Time
- Part Status
- RoHS Status
- Lifecycle Status
- Moisture Sensitivity Level (MSL)
- Pbfree Code
- Published
- Pixel Size
- Lead Free
- Package / Case
- Active Pixel Array
- Type
Attribute column
Categories
Image Sensors, Camera
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Body Length or Diameter | Body Breadth | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Termination Type | Data Rate | Sensors/Transducers Type | Output Range | Output Interface Type | Frames per Second | Pixel Size | Active Pixel Array | Operating Current-Max | Dynamic Range | Optical Format | Horizontal Pixel Count | Master Clock | Frame Rate | Vertical Pixel | Array Type | Body Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0331SRSC00SUCA0-DPBR1 ON Semiconductor | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 48-LCC | - | - | - | - | - | -30°C~85°C | Tray | 2014 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2048H x 1536V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0134CSSM00SPCA0-DPBR1 ON Semiconductor | 1261 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | 48-SMD Module | - | - | - | - | - | -30°C~70°C | Tray | 2011 | - | - | yes | Active | 4 (72 Hours) | CMOS | - | - | - | - | 1.8V~2.8V | - | - | - | - | - | - | - | - | - | - | - | 54 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9P006I12STCU-DP ON Semiconductor | 2963 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 4 (72 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MT9V024IA7XTR-DP1 ON Semiconductor | 35 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | - | YES | SURFACE MOUNT | - | - | - | -40°C~105°C With Derating | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | AEC-Q100; GLOBAL SHUTTER | 3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | 60 | 6μmx6μm | 752H x 480V | - | - | 1/3 inch | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASX340CS2C00SPED0-DRBR1 ON Semiconductor | 3368 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2014 | - | - | - | Active | 3 (168 Hours) | CMOS | - | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | 60 | 5.6μmx5.6μm | 720H x 560V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V022IA7ATM-TP ON Semiconductor | 194000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | - | YES | SURFACE MOUNT | - | 85°C | -40°C | - | Tape & Reel (TR) | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 3-3.60 V, IT ALSO HAVE DYNAMIC RANGE 80DB-100DB IN HIDY MODE | - | 9mm | 9 mm | DIGITAL CURRENT | - | 3.6V | 3V | SOLDER | - | IMAGE SENSOR,CMOS | -9-9mA | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 54.4 dB | 1/3 inch | 752 | 26.6 MHz | 60 fps | 480 | FRAME | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() MT9V032C12STC-DP ON Semiconductor | 35 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ASX340CS2C00SPED0-DPBR ON Semiconductor | 10400 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | BGA | - | - | 63 | - | - | - | - | 2014 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | - | - | 7.5mm | 7.5 mm | DIGITAL VOLTAGE | - | 1.95V | 1.7V | SOLDER | - | IMAGE SENSOR,CMOS | 0.40-2.50V | 2-WIRE INTERFACE | - | 5.6x5.6μm | - | - | 74.8 dB | 1/4 inch | 728 | 27 MHz | 60 fps | 560 | FRAME | 1.22mm | ROHS3 Compliant | Lead Free | ||
![]() AR0239SRSC00SUEA0-DPBR ON Semiconductor | 1 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | - | - | - | - | - | - | - | - | - | - | yes | Active | - | CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 3μmx3μm | 1936H x 1188V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR0132AT6R00XPEA0-DPBR1 ON Semiconductor | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -40°C~105°C | Tray | 2014 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.8V~2.8V | 9mm | 9 mm | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0132AT6M00XPEA0-DRBR1 ON Semiconductor | 1500 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -40°C~105°C | Tray | 2017 | - | e1 | yes | Active | 3 (168 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1 V; ELECTRONIC ROLLING SHUTTER | 1.8V~2.8V | 9mm | 9 mm | - | - | - | - | - | - | - | 0.40-1.50V | - | 45 | 3.75μmx3.75μm | 1280H x 960V | - | 115 dB | 1/3 inch | - | 50 MHz | 60 fps | - | - | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() MT9V024IA7XTC-DR ON Semiconductor | 2600 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | - | YES | SURFACE MOUNT | - | 105°C | -40°C | - | - | 2015 | - | e1 | yes | Active | 3 (168 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER | - | 9mm | 9 mm | DIGITAL VOLTAGE | - | 3.6V | 3V | SOLDER | - | IMAGE SENSOR,CMOS | 0.30-3V | 2-WIRE INTERFACE | - | 6x6μm | - | 60mA | 100 dB | 1/3 inch | 752 | 27 MHz | 60 fps | 480 | FRAME | 1.3mm | ROHS3 Compliant | Lead Free | ||
![]() NOIP1FN5000A-QDI ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Surface Mount | 84-LCC | - | - | - | - | - | -40°C~85°C TJ | Tray | 2007 | PYTHON | - | yes | Obsolete | 3 (168 Hours) | CMOS with Processor | - | - | - | - | 1.8V~3.3V | - | - | - | - | - | - | - | - | - | - | - | 100 | 4.8μmx4.8μm | 2592H x 2048V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MT9V111IA7ATC-DR ON Semiconductor | 1976 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | - | 2015 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | - | - | - | - | - | - | - | IMAGE SENSOR,CMOS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2C19SUEA0-DRBR1 ON Semiconductor | In Stock | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 weeks ago) | - | - | 63-LBGA | - | - | - | - | - | -30°C~70°C | Tray | - | - | - | yes | Active | - | CMOS | - | - | - | - | 1.8V~2.8V | - | - | - | - | - | - | - | - | - | - | - | 60 | 3.75μmx3.75μm | 1280H x 960V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NOIP3SE1300A-QTI ON Semiconductor | 42 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | YES | SURFACE MOUNT | - | - | - | -40°C~85°C | - | 2003 | PYTHON | - | yes | Active | 3 (168 Hours) | CMOS | - | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT 3.3V NOMINAL SUPPLY VOLTAGE; IT ALSO HAVE MASTER CLOCK 360 MHZ (10-BIT) AND 288 MHZ (8-BIT) WHEN PLL IS NOT USED | 1.8V~3.3V | 14.22mm | 14.22 mm | - | - | - | - | - | 72 Mbps | - | - | - | 50 | 4.8μmx4.8μm | 1280H x 1024V | - | 60 dB | 1/2 inch | - | 72 MHz | 210 fps | - | - | 2.28mm | ROHS3 Compliant | Lead Free | ||
![]() AR0239SRSC00SUEA0-DR ON Semiconductor | 1 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | - | - | - | - | e1 | yes | Active | - | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | ROLLING SHUTTER, PHASE-LOCKED LOOP | - | - | - | - | - | - | - | - | - | - | - | - | 90 | 3μmx3μm | 1936H x 1188V | - | - | 1/2.7 inch | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AR0134CSSM25SUEA0-DPBR ON Semiconductor | 1000000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | - | - | - | 63 | - | - | - | - | 2014 | - | e1 | yes | Active | 4 (72 Hours) | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -30°C | ELECTRONIC ROLLING SHUTTER, IT ALSO OPERATES AT ANALOG SUPPLY VOLTAGE 2.5-3.1V | - | 9mm | 9 mm | DIGITAL CURRENT | 3.1V | 1.95V | - | SOLDER | - | IMAGE SENSOR,CMOS | -22-22mA | 2-WIRE INTERFACE | - | 3.75μm | - | - | 64 dB | 1/3 inch | 1280 | 50 MHz | 60 fps | 960 | SINGLE FRAME | 1.4mm | ROHS3 Compliant | Lead Free | ||
![]() AR0135CS2M25SUEA0-DRBR ON Semiconductor | 42 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | 63-LBGA | YES | SURFACE MOUNT | - | - | - | -30°C~70°C | Tray | 2015 | - | e1 | yes | Active | 4 (72 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | GLOBAL SHUTTER; IT ALSO OPERATES AT ANALOG VOLTAGE OF 2.5 V TO 3.1 V | 1.8V~2.8V | 9mm | 9 mm | - | - | - | - | - | - | - | 0.40-1.50V | - | - | 3.75μmx3.75μm | 1280H x 960V | - | 71.1 dB | 1/3 inch | - | 50 MHz | 54 fps | - | - | 1.39mm | ROHS3 Compliant | - | ||
![]() AR0330SR1C00SUKA0-CP ON Semiconductor | 35 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | 64-WFBGA | - | - | - | - | - | -30°C~70°C | Tray | - | - | e1 | yes | Active | 5 (48 Hours) | CMOS | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.8V 2.8V | - | - | - | - | - | - | - | - | - | - | - | 60 | 2.2μmx2.2μm | 2304H x 1296V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |