MT9P006 Overview  Pinout Diagram_1
MT9P006 Overview  Pinout Diagram_1
MT9P006 Overview  Pinout Diagram_2
MT9P006 Overview  Pinout Diagram_3
MT9P006 Overview Outline Dimensions_1
feed

ON Semiconductor MT9P006I12STCU-DP

Manufacturer No:

MT9P006I12STCU-DP

Manufacturer:

ON Semiconductor

Utmel No:

1807-MT9P006I12STCU-DP

Package:

-

ECAD Model:

Description:

4 (72 Hours)

Quantity:

Unit Price: $22.186905

Ext Price: $22.19

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 2963

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $22.186905

    $22.19

  • 10

    $20.931042

    $209.31

  • 100

    $19.746266

    $1,974.63

  • 500

    $18.628553

    $9,314.28

  • 1000

    $17.574107

    $17,574.11

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
MT9P006I12STCU-DP information

Specifications
Documents & Media
Product Details
ON Semiconductor MT9P006I12STCU-DP technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor MT9P006I12STCU-DP.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 2 days ago)
  • Factory Lead Time
    15 Weeks
  • Published
    2015
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    4 (72 Hours)
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for ON Semiconductor MT9P006I12STCU-DP.

Product Description: MT9P006I12STCU-DP Image Sensor

1. Description

The MT9P006I12STCU-DP is a high-performance image sensor designed by ON Semiconductor. This sensor is part of the company's extensive portfolio of advanced imaging solutions, catering to a wide range of applications in the fields of industrial automation, automotive, and consumer electronics. The MT9P006I12STCU-DP is engineered to deliver exceptional image quality with its advanced pixel technology and robust design.

2. Features

  • High Resolution: The MT9P006I12STCU-DP offers high-resolution imaging capabilities, making it suitable for applications requiring detailed and accurate visual data.
  • Low Light Sensitivity: Equipped with advanced low-light sensitivity features, this sensor can capture clear images even in challenging lighting conditions.
  • Pb-Free and RoHS3 Compliant: The part is manufactured using lead-free materials and complies with the RoHS3 directive, ensuring environmental sustainability.
  • Active Lifecycle Status: With an active lifecycle status and regular updates, users can rely on ongoing support from the manufacturer.
  • Moisture Sensitivity Level (MSL) 4: This sensor has a moisture sensitivity level of 4, requiring careful handling within 72 hours after packaging.

3. Applications

The MT9P006I12STCU-DP image sensor is versatile and can be applied in various primary and secondary applications:

Primary Applications: - Automotive Systems: Used in advanced driver-assistance systems (ADAS) for features like lane detection, obstacle avoidance, and traffic monitoring. - Industrial Automation: Integrated into robotic systems for tasks such as object recognition and quality control. - Consumer Electronics: Utilized in high-end cameras for smartphones and surveillance systems.

Secondary Applications: - Medical Imaging: Potential use in medical devices for diagnostic purposes. - Aerial Imaging: Suitable for drones and other aerial vehicles requiring high-resolution imaging capabilities.

4. Alternative Parts

For users who may need alternative parts or similar functionalities, ON Semiconductor offers other image sensors that can serve as replacements or complementary solutions:

  • MT9P006I12STCU-DP Alternative: The MT9P006I12STCU-DP is a specific variant; however, other similar models from ON Semiconductor include the MT9P006I12STCU-AF and MT9P006I12STCU-DF.

5. Embedded Modules

The MT9P006I12STCU-DP image sensor is often embedded into various modules designed for specific applications:

  • Camera Modules: Integrated into camera modules for smartphones, security cameras, and industrial cameras.
  • Automotive Camera Systems: Embedded into automotive camera systems for ADAS applications.
  • Robot Vision Systems: Used in robotic vision systems for industrial automation tasks.

By combining advanced imaging technology with robust design principles, the MT9P006I12STCU-DP image sensor from ON Semiconductor is an excellent choice for a wide range of applications requiring high-resolution imaging capabilities.

MT9P006I12STCU-DP Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "MT9P006I12STCU-DP" in ON Semiconductor MT9P006I12STCU-DP.
  • Part Number
  • Manufacturer
  • Package
  • Description