1201M2S3AV2QE2 alternative parts: 1201M2S1CQE2, 1201M2S3CQE2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switch Slide ON None ON DPDT Side Slide 6A 250VAC 28VDC PC Pins Bracket Mount/Through Hole
SWITCH SLIDE DPDT 6A 120V
C & K COMPONENTS - 1201M2S3CQE2 - Slide Switch
Factory Lead Time:
16 Weeks
16 Weeks
16 Weeks
Mount:
Brackets, Through Hole, Vertical
Through Hole
PCB, Through Hole
Mounting Type:
Through Hole, Right Angle, Vertical
Through Hole
Through Hole
Housing Material:
Stainless Steel
Stainless Steel
Stainless Steel
Actuator Material:
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Polyamide (PA), Nylon
Contact Materials:
Copper
Copper
Copper
ElectricalLife:
40,000 Cycles
40,000 Cycles
40,000 Cycles
Operating Temperature:
-30°C~65°C
-30°C~65°C
-30°C~65°C
Packaging:
Bulk
Bulk
Bulk
Series:
1000
1000
1000
Published:
2012
2012
2006
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
PC Pins
PC Pins
PC Pins
Voltage - Rated DC:
28V
28V
28V
Current Rating (Amps):
6A AC/DC
6A AC/DC
6A AC/DC
Orientation:
Horizontal
Vertical
Vertical
Depth:
23.06mm
11.43mm
11.43mm
Current Rating:
6A
6A
6A
Contact Finish:
Silver
Silver
Silver
Termination Style:
PC Pin
PC Pin
PC Pin
Voltage - Rated AC:
120V
120V
120V
Actuator Type:
Standard
Standard
Standard
Circuit:
DPDT
DPDT
DPDT
Switch Function:
On-On
On-On
On-On
Contact Resistance:
10mOhm
-
10mOhm
Insulation Resistance:
1GOhm
-
1GOhm
Max Voltage Rating (AC):
250V
250V
250V
Max Current Rating:
6A
6A
6A
Max Voltage Rating (DC):
28V
28V
28V
Contact Current Rating:
6A
6A
6A
Contact Timing:
Not Specified
Not Specified
Not Specified
Switch Travel:
2.16mm
2.16mm
2.16mm
Features:
Black Actuator, Epoxy Sealed Terminals
Black Actuator, Epoxy Sealed Terminals
Black Actuator, Epoxy Sealed Terminals
Length:
11.43mm
12.7mm
12.7mm
Actuator Length:
4.72mm
1.02mm
5.08mm
Radiation Hardening:
No
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Flammability Rating:
UL94 V-0
-
UL94 V-0
REACH SVHC:
-
No SVHC
No SVHC
Lead Free:
-
Lead Free
Lead Free
Manufacturer Package Identifier:
-
-
1201M2S3CQE2
Number of Positions:
-
-
2
Approval Agency:
-
-
UL
Life (Cycles):
-
-
40000 cycles
Height:
-
-
14.22mm
Width:
-
-
12.7mm
1201M2S3AV2QE2

1201M2S3AV2QE2

(In Stock: 14)

C&K

Qty

Unit Price

Ext Price

  • 1

    $12.825950

    $12.83

  • 10

    $12.099953

    $121.00

  • 100

    $11.415050

    $1,141.50

  • 500

    $10.768915

    $5,384.46

  • 1000

    $10.159354

    $10,159.35

Minimum: 1 Multiples: 1

Unit Price: $12.825950

Ext Price: $12.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity