12062C103K4T2A alternative parts: CC1206KRX7RYBB103, CL31B103KDCNNNC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 10000PF 200V X7R 1206
Cap Ceramic 0.01uF 250V X7R 10% SMD 1206 125C Paper T/R
Cap Ceramic 0.01uF 200V X7R 10% SMD 1206 125C Paper T/R
Factory Lead Time:
12 Weeks
33 Weeks
22 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Dielectric Material:
CERAMIC
-
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2010
2005
2006
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±10%
±10%
±10%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
SMD/SMT
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
X7R
X7R
X7R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
Automotive
General Purpose
General Purpose
HTS Code:
8532.24.00.20
8532.24.00.20
8532.24.00.20
Capacitance:
10000pF
10000pF
10000pF
Voltage - Rated DC:
200V
250V
200V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, CARDBOARD PAPER, 7 INCH
Depth:
1.6mm
1.6mm
1.6mm
Case Code (Metric):
3216
3216
3216
Case Code (Imperial):
1206
1206
1206
Capacitor Type:
CERAMIC CAPACITOR
-
-
Temperature Characteristics Code:
X7R
X7R
X7R
Multilayer:
Yes
Yes
Yes
Height:
0.94mm
850μm
850μm
Length:
3.2mm
3.2mm
3.2mm
Thickness (Max):
0.037 0.94mm
0.037 0.95mm
0.037 0.95mm
Thickness:
939.8μm
939.8μm
939.8μm
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Weight:
-
16.187578mg
-
Series:
-
CC
CL
Composition:
-
Ceramic
-
REACH SVHC:
-
Unknown
-
Material:
-
-
Ceramic
Voltage:
-
-
200V
Lead Free:
-
-
Lead Free
12062C103K4T2A

12062C103K4T2A

(In Stock: 16)

NA

Qty

Unit Price

Ext Price

  • 1

    $0.049203

    $0.05

  • 500

    $0.036179

    $18.09

  • 1000

    $0.030149

    $30.15

  • 2000

    $0.027660

    $55.32

  • 5000

    $0.025850

    $129.25

  • 10000

    $0.024047

    $240.47

  • 15000

    $0.023256

    $348.84

  • 50000

    $0.022867

    $1,143.35

Minimum: 1 Multiples: 1

Unit Price: $0.049203

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity