15KPA58A-B alternative parts: 15KPA70A, SMAJ58A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 58VWM 93.8VC AXIAL
TVS DIODE 70V 113.6V P600
TVS DIODE 58V 93.6V SMA
Factory Lead Time:
18 Weeks
18 Weeks
14 Weeks
Mount:
Through Hole
Through Hole
Surface Mount
Mounting Type:
Through Hole
Through Hole
Surface Mount
Package / Case:
P600, Axial
P600, Axial
DO-214AC, SMA
Diode Element Material:
SILICON
SILICON
SILICON
Breakdown Voltage / V:
64.4V
78.2V
64.4V
Number of Elements:
1
1
1
Power Dissipation (Max):
8W
-
-
Reverse Stand-off Voltage:
58V
70V
58V
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Bulk
Tape & Reel (TR)
Cut Tape (CT)
Series:
15KPA
15KPA
SMAJ
JESD-609 Code:
e3
e3
e3
Pbfree Code:
no
no
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
Axial
Axial
SMD/SMT
ECCN Code:
EAR99
EAR99
EAR99
Type:
Zener
Zener
Zener
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
-
Applications:
General Purpose
General Purpose
General Purpose
Additional Feature:
EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED
EXCELLENT CLAMPING CAPABILITY, UL RECOGNIZED
-
Terminal Form:
WIRE
WIRE
C BEND
Peak Reflow Temperature (Cel):
260
260
-
Time@Peak Reflow Temperature-Max (s):
30
40
-
Pin Count:
2
2
2
JESD-30 Code:
O-PALF-W2
-
-
Operating Supply Voltage:
58V
70V
3.5V
Polarity:
Unidirectional
-
-
Configuration:
SINGLE
SINGLE
-
Case Connection:
ISOLATED
ISOLATED
-
Power Line Protection:
No
No
No
Voltage - Breakdown (Min):
64.8V
-
-
Power - Peak Pulse:
15000W 15kW
15000W 15kW
-
Clamping Voltage:
93.8V
113.6V
93.6V
Peak Pulse Current:
161A
132.9A
4.3A
Max Surge Current:
160A
132A
40A
Peak Pulse Power:
15kW
15kW
400W
Number of Unidirectional Channels:
1
-
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
2
2
Published:
-
2010
2009
Max Power Dissipation:
-
8W
400W
Leakage Current:
-
2μA
5μA
Power Dissipation:
-
1.5kW
-
Voltage - Clamping (Max) @ Ipp:
-
113.6V
93.6V
Direction:
-
Unidirectional
Unidirectional
Test Current:
-
5mA
1mA
Reverse Breakdown Voltage:
-
78.2V
64.4V
Max Breakdown Voltage:
-
85.6V
71.2V
REACH SVHC:
-
No SVHC
No SVHC
Lead Free:
-
Lead Free
-
Contact Plating:
-
-
Tin
Terminal Position:
-
-
DUAL
Base Part Number:
-
-
SMAJ58
Element Configuration:
-
-
Single
Max Reverse Leakage Current:
-
-
5μA
ESD Protection:
-
-
Yes
Max Junction Temperature (Tj):
-
-
150°C
Height:
-
-
2.29mm
Length:
-
-
4.57mm
Width:
-
-
2.92mm
15KPA58A-B

15KPA58A-B

(In Stock: 19)

Littelfuse Inc.

Qty

Unit Price

Ext Price

  • 1

    $6.150199

    $6.15

  • 10

    $5.802074

    $58.02

  • 100

    $5.473655

    $547.37

  • 500

    $5.163825

    $2,581.91

  • 1000

    $4.871533

    $4,871.53

Minimum: 1 Multiples: 1

Unit Price: $6.150199

Ext Price: $6.15

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity