1763724 alternative parts: 1763494
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 6 Pos 5.08mm pitch Thru Hole Invert Hdr | TERM BLOCK PLUG 2POS STR 5.08MM |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Through Hole | Free Hanging |
Mounting Type: | Through Hole | Free Hanging (In-Line) |
Housing Material: | Polyamide (PA), Nylon | - |
Voltage-IEC: | 630V | 250V |
Voltage Rated: | 320V | - |
Packaging: | Bulk | Bulk |
Series: | COMBICON IC | COMBICON FRONT-MSTB |
Published: | 2011 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Type: | Header, Female Sockets | Plug, Female Sockets |
Number of Positions: | 6 | - |
Color: | Black | Black |
Pitch: | 0.200 5.08mm | 0.200 5.08mm |
Orientation: | Right Angle | - |
Depth: | 19mm | - |
Insulation Height: | 0.402 10.20mm | 1.083 27.51mm |
Reach Compliance Code: | not_compliant | - |
Current Rating: | 12A | - |
Termination Style: | Solder | Screw - Pressure Clip |
Voltage: | 300V | - |
Contact Tail Length: | 0.138 3.50mm | - |
Max Current Rating: | 12A | - |
Number of Levels: | 1 | 1 |
Current: | 10A | - |
Contact Mating Finish: | Tin | Tin |
Header Orientation: | 90°, Right Angle | - |
Features: | Mating and Mounting Flange, Retention Latches | Mating Flange, Retention Latches (Non-Wire Side) |
Length: | 40.6mm | - |
Material Flammability Rating: | UL94 V-0 | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Current-IEC: | - | 12A |
Termination: | - | Screw |
ECCN Code: | - | EAR99 |
Number of Rows: | - | 1 |
Additional Feature: | - | SAFETY APPROVAL: EAC; GL |
HTS Code: | - | 8536.69.40.40 |
Wire Gauge (Max): | - | 30 AWG |
Wire Gauge (Min): | - | 12 AWG |
Number of Decks: | - | 1 |
Wire Gauge or Range - AWG: | - | 12-30 AWG |
Number of Ways: | - | 2 |
Safety Approval: | - | CB; CCA; CSA; CUL; UL; VDE |
Plug Wire Entry: | - | 180° |
Wire Gauge or Range - mm²: | - | 0.2-2.5mm2 |
Wire Strip Length: | - | 10mm |
Number of Positions Per Level: | - | 2 |
Screw Size: | - | M2.5 |

1763724
(In Stock: 20)
Phoenix ContactQty
Unit Price
Ext Price
1
$6.536545
$6.54
10
$6.166552
$61.67
100
$5.817502
$581.75
500
$5.488209
$2,744.10
1000
$5.177556
$5,177.56
Minimum: 1 Multiples: 1
Unit Price: $6.536545
Ext Price: $6.54
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity