1763724 alternative parts: 176392-2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Pluggable Terminal Blocks 6 Pos 5.08mm pitch Thru Hole Invert Hdr
2mm AMP CT Connectors
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Housing Material:
Polyamide (PA), Nylon
PBT
Voltage-IEC:
630V
-
Voltage Rated:
320V
-
Packaging:
Bulk
-
Series:
COMBICON IC
-
Published:
2011
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Type:
Header, Female Sockets
-
Number of Positions:
6
2
Color:
Black
Natural
Pitch:
0.200 5.08mm
2 mm
Orientation:
Right Angle
-
Depth:
19mm
-
Insulation Height:
0.402 10.20mm
-
Reach Compliance Code:
not_compliant
-
Current Rating:
12A
2 A
Termination Style:
Solder
-
Voltage:
300V
-
Contact Tail Length:
0.138 3.50mm
-
Max Current Rating:
12A
-
Number of Levels:
1
-
Current:
10A
-
Contact Mating Finish:
Tin
-
Header Orientation:
90°, Right Angle
-
Features:
Mating and Mounting Flange, Retention Latches
-
Length:
40.6mm
-
Material Flammability Rating:
UL94 V-0
-
RoHS Status:
RoHS Compliant
-
Lifecycle Status:
-
Production (Last Updated: 4 weeks ago)
Contact Plating:
-
Gold
RoHS:
-
Non-Compliant
Termination:
-
IDC
Connector Type:
-
Receptacle
Number of Rows:
-
1
Number of Contacts:
-
2
Housing Color:
-
Natural
Sealable:
-
No
Mating Retention:
-
Without
Connector System:
-
Wire-to-Wire
1763724

1763724

(In Stock: 20)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $6.536545

    $6.54

  • 10

    $6.166552

    $61.67

  • 100

    $5.817502

    $581.75

  • 500

    $5.488209

    $2,744.10

  • 1000

    $5.177556

    $5,177.56

Minimum: 1 Multiples: 1

Unit Price: $6.536545

Ext Price: $6.54

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity