1766181 alternative parts: 1776155-8
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Pluggable Terminal Blocks 8 Pos 7.62mm pitch Through Hole Header | Pluggable Terminal Blocks 8P TERMI-BLOK HDR HIGH TEMP |
Factory Lead Time: | 4 Weeks | 8 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | - |
Housing Material: | Polyamide (PA), Nylon | Polyamide |
Weight: | 173.999989g | - |
Voltage-IEC: | 630V | - |
Voltage Rated: | 400V | 300V |
Packaging: | Bulk | Bulk |
Series: | COMBICON GMSTB | - |
Published: | 2011 | 2011 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
ECCN Code: | EAR99 | - |
Type: | Header, Male Pins, Shrouded (2 Side) | - |
Number of Positions: | 8 | 8 |
Color: | Green | Black |
Number of Rows: | 1 | 1 |
Additional Feature: | PA, 94V-0 | - |
Pitch: | 0.300 7.62mm | 7.62mm |
Orientation: | Right Angle | - |
Depth: | 12mm | - |
Insulation Height: | 0.339 8.61mm | - |
Current Rating: | 12A | 15A |
Termination Style: | Solder | - |
Voltage: | 300V | 300V |
Contact Tail Length: | 0.138 3.50mm | - |
Max Current Rating: | 12A | - |
Number of Levels: | 1 | 1 |
Current: | 15A | 15A |
Contact Mating Finish: | Tin | - |
Number of Decks: | 1 | - |
Number of Ways: | 8 | - |
Safety Approval: | UL | - |
Header Orientation: | 90°, Right Angle | - |
Number of Positions Per Level: | 8 | 8 |
Material Flammability Rating: | UL94 V-0 | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Flammability Rating: | UL94 V-0 | UL94 V-0 |
Lifecycle Status: | - | ACTIVE (Last Updated: 6 days ago) |
Contact Plating: | - | Tin |
Termination: | - | Solder |
Connector Type: | - | Header |
Voltage - Rated AC: | - | 300V |
Number of Contacts: | - | 8 |
Housing Color: | - | Black |
ELV: | - | Compliant |
Current Rating (Max): | - | 15A |
Length - Tail: | - | 3.5mm |
Radiation Hardening: | - | No |

1766181
Phoenix ContactQty
Unit Price
Ext Price
1
$1.003287
$1.00
10
$0.946497
$9.46
100
$0.892922
$89.29
500
$0.842379
$421.19
1000
$0.794697
$794.70
Minimum: 1 Multiples: 1
Unit Price: $1.003287
Ext Price: $1.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity