1803497 alternative parts: 1803332, 1803484

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TERM BLOCK HDR 9POS VERT 3.81MM
TERM BLOCK HDR 8POS 90DEG 3.81MM
TERM BLOCK HDR 8POS VERT 3.81MM
Factory Lead Time:
7 Weeks
7 Weeks
7 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Material:
PBT
-
-
Housing Material:
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Polybutylene Terephthalate (PBT)
Weight:
113.398093g
113.398093g
113.398093g
Voltage-IEC:
250V
250V
250V
Packaging:
Bulk
Bulk
Bulk
Series:
COMBICON MCV
COMBICON MC
COMBICON MCV
Published:
2001
2005
2001
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Connector Type:
Plug
Plug
Plug
Type:
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Header, Male Pins, Shrouded (4 Side)
Color:
Green
Green
Green
Number of Rows:
1
1
1
Gender:
Male
-
Male
Voltage - Rated DC:
640mV
640mV
640mV
Pitch:
0.150 3.81mm
0.150 3.81mm
0.150 3.81mm
Orientation:
Straight
Right Angle
Straight
Depth:
7.25mm
9.2mm
7.25mm
Insulation Height:
0.362 9.20mm
0.285 7.25mm
0.362 9.20mm
Current Rating:
8A
8A
8A
Termination Style:
Solder
Solder
Solder
Voltage - Rated AC:
160V
160V
160V
Approval Agency:
CSA, UL
CSA, UL
CB, CSA, UL, VDE, cULus
Lead Pitch:
3.81mm
3.81mm
3.81mm
Voltage:
300V
300V
300V
Contact Tail Length:
0.134 3.40mm
0.134 3.40mm
0.134 3.40mm
Max Current Rating:
8A
8A
8A
Number of Levels:
1
1
1
Current:
8A
8A
8A
Number of Poles:
9
8
8
Number of Decks:
1
1
1
Number of Ways:
9
8
8
Safety Approval:
CB; CSA; CUL; EAC; EN; UL; VDE
CB; CCA; CSA; CUL; EAC; UL
UL; VDE; CSA
Header Orientation:
Vertical
90°, Right Angle
Vertical
Fastening Method:
CONNECTOR
CONNECTOR
-
Height:
12.6mm
10.65mm
12.6mm
Length:
35.68mm
31.87mm
31.87mm
Width:
7.25mm
31.87mm
31.87mm
Material Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
REACH SVHC:
No SVHC
No SVHC
No SVHC
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Flammability Rating:
UL94 V-0
UL94 V-0
UL94 V-0
Lead Free:
Lead Free
Lead Free
Lead Free
ECCN Code:
-
EAR99
EAR99
Additional Feature:
-
STANDARD: UL 94V-0, PBT, SAFETY APPROVAL: VDE
PBT, UL 94V-0
Contact Gender:
-
Male
-
Test Voltage:
-
2.5kV
-
1803497

1803497

(In Stock: 740)

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $0.785453

    $0.79

  • 10

    $0.740993

    $7.41

  • 100

    $0.699050

    $69.90

  • 500

    $0.659482

    $329.74

  • 1000

    $0.622152

    $622.15

Minimum: 1 Multiples: 1

Unit Price: $0.785453

Ext Price: $0.79

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity