1N5404 alternative parts: 1N5406G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE GEN PURP 400V 3A DO201AD
Diode 1N5406 Standard Recovery Rectifier 3.0 Amp 600 V
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Contact Plating:
Tin
Tin
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
DO-201AD, Axial
DO-201AA, DO-27, Axial
Number of Pins:
2
2
Supplier Device Package:
DO-201AD
DO-201AD
Weight:
360mg
4.535924g
Breakdown Voltage / V:
400V
600V
Packaging:
Tape & Reel (TR)
Bulk
Published:
2000
2000
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
150°C
150°C
Min Operating Temperature:
-55°C
-65°C
Capacitance:
30pF
-
Voltage - Rated DC:
400V
600V
Current Rating:
3A
3A
Base Part Number:
1N5404
1N5406
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Standard Recovery >500ns, > 200mA (Io)
Standard Recovery >500ns, > 200mA (Io)
Diode Type:
Standard
Standard
Current - Reverse Leakage @ Vr:
5μA @ 400V
10μA @ 600V
Power Dissipation:
6.25W
-
Output Current:
3A
3A
Voltage - Forward (Vf) (Max) @ If:
1.2V @ 3A
1V @ 3A
Forward Current:
3A
3A
Operating Temperature - Junction:
-55°C~150°C
-65°C~150°C
Max Surge Current:
200A
200A
Voltage - DC Reverse (Vr) (Max):
400V
600V
Current - Average Rectified (Io):
3A
3A
Forward Voltage:
1.2V
1V
Max Reverse Voltage (DC):
400V
600V
Average Rectified Current:
3A
3A
Peak Reverse Current:
5μA
10μA
Max Repetitive Reverse Voltage (Vrrm):
400V
600V
Capacitance @ Vr, F:
30pF @ 4V 1MHz
-
Peak Non-Repetitive Surge Current:
200A
200A
Reverse Voltage:
400V
600V
Max Forward Surge Current (Ifsm):
200A
200A
Diameter:
5.6mm
5.3mm
Height:
5.6mm
9.5mm
Length:
9.5mm
9.4996mm
Width:
5.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
6 Weeks
Halogen Free:
-
Halogen Free
1N5404

1N5404

(In Stock: 20000)

ON Semiconductor