1N5404 alternative parts: 1N5406RLG
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE GEN PURP 400V 3A DO201AD | DIODE GEN PURP 600V 3A DO201AD |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | DO-201AD, Axial | DO-201AA, DO-27, Axial |
Number of Pins: | 2 | 2 |
Supplier Device Package: | DO-201AD | - |
Weight: | 360mg | 4.535924g |
Breakdown Voltage / V: | 400V | 600V |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2000 | 2000 |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | 150°C |
Min Operating Temperature: | -55°C | -65°C |
Capacitance: | 30pF | - |
Voltage - Rated DC: | 400V | 600V |
Current Rating: | 3A | 3A |
Base Part Number: | 1N5404 | 1N5406 |
Polarity: | Standard | - |
Element Configuration: | Single | Single |
Speed: | Standard Recovery >500ns, > 200mA (Io) | Standard Recovery >500ns, > 200mA (Io) |
Diode Type: | Standard | Standard |
Current - Reverse Leakage @ Vr: | 5μA @ 400V | 10μA @ 600V |
Power Dissipation: | 6.25W | - |
Output Current: | 3A | 3A |
Voltage - Forward (Vf) (Max) @ If: | 1.2V @ 3A | 1V @ 3A |
Forward Current: | 3A | 3A |
Operating Temperature - Junction: | -55°C~150°C | -65°C~150°C |
Max Surge Current: | 200A | 200A |
Voltage - DC Reverse (Vr) (Max): | 400V | - |
Current - Average Rectified (Io): | 3A | - |
Forward Voltage: | 1.2V | 1V |
Max Reverse Voltage (DC): | 400V | 600V |
Average Rectified Current: | 3A | 3A |
Peak Reverse Current: | 5μA | 10μA |
Max Repetitive Reverse Voltage (Vrrm): | 400V | 600V |
Capacitance @ Vr, F: | 30pF @ 4V 1MHz | - |
Peak Non-Repetitive Surge Current: | 200A | 200A |
Reverse Voltage: | 400V | 600V |
Max Forward Surge Current (Ifsm): | 200A | 200A |
Diameter: | 5.6mm | 5.3mm |
Height: | 5.6mm | 5.3mm |
Length: | 9.5mm | 9.5mm |
Width: | 5.6mm | 5.3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 4 Weeks |
Surface Mount: | - | NO |
Diode Element Material: | - | SILICON |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
Applications: | - | GENERAL PURPOSE |
HTS Code: | - | 8541.10.00.80 |
Terminal Form: | - | WIRE |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Pin Count: | - | 2 |
Working Voltage: | - | 600V |
Case Connection: | - | ISOLATED |
Halogen Free: | - | Halogen Free |
Number of Phases: | - | 1 |
1N5404
(In Stock: 20000)
ON SemiconductorUnited States