1SMA5929BT3G alternative parts: 1SMA5913BT3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ZENER 15V 1.5W SMA
DIODE ZENER 3.3V 1.5W SMA
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
9 Weeks
5 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AC, SMA
DO-214AC, SMA
Surface Mount:
YES
YES
Number of Pins:
2
2
Material:
Plastic
Plastic
Breakdown Voltage / V:
15.75V
3.47V
Number of Elements:
1
1
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2003
2007
Tolerance:
±5%
±5%
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
HTS Code:
8541.10.00.50
8541.10.00.50
Power Rating:
1.5W
1.5W
Voltage - Rated DC:
15V
3.3V
Max Power Dissipation:
1.5W
1.5W
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
10
Base Part Number:
SMA5929
SMA5913
Pin Count:
2
2
Working Voltage:
15V
3.3V
Polarity:
UNIDIRECTIONAL
UNIDIRECTIONAL
Impedance:
9Ohm
10Ohm
Element Configuration:
Single
Single
Diode Type:
ZENER DIODE
ZENER DIODE
Current - Reverse Leakage @ Vr:
500nA @ 11.4V
50μA @ 1V
Power Dissipation:
500mW
500mW
Voltage - Forward (Vf) (Max) @ If:
1.5V @ 200mA
1.5V @ 200mA
Max Reverse Leakage Current:
500nA
50μA
Impedance-Max:
9Ohm
10Ohm
Halogen Free:
Halogen Free
Halogen Free
Test Current:
25mA
113.6mA
Reference Voltage:
15V
3.3V
Forward Voltage:
1.5V
1.5V
Zener Voltage:
15V
3.3V
Voltage Tol-Max:
5%
5%
Peak Reverse Current:
500nA
50μA
Voltage Tolerance:
5%
5%
ESD Protection:
Yes
-
Zener Current:
100mA
455mA
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin (Sn)
Height:
-
2.05mm
Length:
-
4.57mm
Width:
-
2.92mm
1SMA5929BT3G

1SMA5929BT3G

(In Stock: 20639)

ON Semiconductor