1SMB5923BT3G alternative parts: 1SMB5919BT3G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DIODE ZENER 8.2V 3W SMB | DIODE ZENER 5.6V 3W SMB |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 4 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | DO-214AA, SMB | DO-214AA, SMB |
Surface Mount: | YES | YES |
Number of Pins: | 2 | 2 |
Material: | Plastic | Plastic |
Breakdown Voltage / V: | 8.61V | 5.88V |
Number of Elements: | 1 | 1 |
Operating Temperature: | -65°C~150°C | -65°C~150°C |
Packaging: | Cut Tape (CT) | Cut Tape (CT) |
Published: | 2006 | 2004 |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.10.00.50 | 8541.10.00.50 |
Power Rating: | 3W | 3W |
Voltage - Rated DC: | 8.2V | 5.6V |
Max Power Dissipation: | 3W | 3W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | L BEND | L BEND |
Peak Reflow Temperature (Cel): | 260 | 260 |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | SMB5923 | SMB5919 |
Pin Count: | 2 | 2 |
Working Voltage: | 8.2V | 5.6V |
Polarity: | UNIDIRECTIONAL | UNIDIRECTIONAL |
Impedance: | 3.5Ohm | 2Ohm |
Element Configuration: | Single | Single |
Diode Type: | ZENER DIODE | ZENER DIODE |
Current - Reverse Leakage @ Vr: | 5μA @ 6.5V | 5μA @ 3V |
Power Dissipation: | 550mW | 550mW |
Voltage - Forward (Vf) (Max) @ If: | 1.5V @ 200mA | 1.5V @ 200mA |
Max Reverse Leakage Current: | 5μA | 5μA |
Impedance-Max: | 3.5Ohm | 2Ohm |
Halogen Free: | Halogen Free | Halogen Free |
Test Current: | 45.7mA | 66.9mA |
Reference Voltage: | 8.2V | 5.6V |
Forward Voltage: | 1.5V | 1.5V |
Zener Voltage: | 8.2V | 5.6V |
Voltage Tol-Max: | 5% | 5% |
Peak Reverse Current: | 5μA | 5μA |
Voltage Tolerance: | 5% | 5% |
Zener Current: | 182mA | 267mA |
Height: | 2.286mm | 2.13mm |
Length: | 4.5974mm | 4.32mm |
Width: | 3.9624mm | 3.56mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
ESD Protection: | - | Yes |

1SMB5923BT3G
ON SemiconductorUnited States