1SMB5923BT3G alternative parts: 1SMB5934BT3G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE ZENER 8.2V 3W SMB
DIODE ZENER 24V 550MW SMB
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AA, SMB
DO-214AA, SMB
Surface Mount:
YES
YES
Number of Pins:
2
2
Material:
Plastic
Plastic
Breakdown Voltage / V:
8.61V
25.2V
Number of Elements:
1
1
Operating Temperature:
-65°C~150°C
-65°C~150°C
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Published:
2006
2004
Tolerance:
±5%
±5%
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
Tin (Sn)
-
HTS Code:
8541.10.00.50
8541.10.00.50
Power Rating:
3W
3W
Voltage - Rated DC:
8.2V
24V
Max Power Dissipation:
3W
3W
Terminal Position:
DUAL
DUAL
Terminal Form:
L BEND
L BEND
Peak Reflow Temperature (Cel):
260
260
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
SMB5923
SMB5934
Pin Count:
2
2
Working Voltage:
8.2V
24V
Polarity:
UNIDIRECTIONAL
UNIDIRECTIONAL
Impedance:
3.5Ohm
19Ohm
Element Configuration:
Single
Single
Diode Type:
ZENER DIODE
ZENER DIODE
Current - Reverse Leakage @ Vr:
5μA @ 6.5V
1μA @ 18.2V
Power Dissipation:
550mW
550mW
Voltage - Forward (Vf) (Max) @ If:
1.5V @ 200mA
1.5V @ 200mA
Max Reverse Leakage Current:
5μA
1μA
Impedance-Max:
3.5Ohm
19Ohm
Halogen Free:
Halogen Free
Halogen Free
Test Current:
45.7mA
15.6mA
Reference Voltage:
8.2V
24V
Forward Voltage:
1.5V
1.5V
Zener Voltage:
8.2V
24V
Voltage Tol-Max:
5%
5%
Peak Reverse Current:
5μA
1μA
Voltage Tolerance:
5%
5%
Zener Current:
182mA
62mA
Height:
2.286mm
2.13mm
Length:
4.5974mm
4.32mm
Width:
3.9624mm
3.56mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
ESD Protection:
-
Yes
1SMB5923BT3G

1SMB5923BT3G

ON Semiconductor