200MDP1T2B2M2QE alternative parts: 5249CDB, 200MDP3T2B2M2RE
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | SWITCH TOGGLE DPDT 3A 120V | SWITCH TOGGLE DPDT 0.4VA 20V | SWITCH TOGGLE DPDT 0.4VA 20V |
Factory Lead Time: | 9 Weeks | 9 Weeks | 9 Weeks |
Contact Plating: | Silver | Gold | Gold |
Mount: | Through Hole | PCB, Panel | PC Mount, Through Hole |
Mounting Type: | Through Hole | Panel Mount | Through Hole |
Actuator Material: | Brass, Chrome Plated | Brass, Nickel Plated | Brass, Chrome Plated |
ElectricalLife: | 30,000 Cycles | 50,000 Cycles | 30,000 Cycles |
Operating Temperature: | -30°C~85°C | -40°C~85°C | -30°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | 200 | 5000 | 200 |
Published: | 2008 | - | 2006 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | PC Pin | PC Pin | PC Pin |
Voltage - Rated DC: | 28V | 20V | 20V |
Current Rating (Amps): | 3A AC/DC | 0.4VA AC/DC | 0.4VA AC/DC |
Current Rating: | 3A | 3A | 3A |
Termination Style: | PC Pin | PC Pin | PC Pin |
Voltage - Rated AC: | 120V | 20V | 20V |
Actuator Type: | Standard Round | Standard Round | Standard Round |
Circuit: | DPDT | DPDT | DPDT |
Switch Function: | On-On | On-Off-On | On-Off-On |
Illumination: | Non-Illuminated | Non-Illuminated | Non-Illuminated |
Bushing Thread: | Unthreaded | 1/4-40 | Unthreaded |
Features: | Epoxy Sealed Terminals | Epoxy Sealed Terminals | Epoxy Sealed Terminals |
Actuator Length: | 5.33mm | 10.50mm | 5.33mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Stainless Steel | Stainless Steel |
Contact Materials: | - | Brass, Gold | - |
JESD-609 Code: | - | e4 | - |
Pbfree Code: | - | yes | - |
ECCN Code: | - | EAR99 | EAR99 |
HTS Code: | - | 8536.50.90.65 | - |
Orientation: | - | Straight | Straight |
Body Length or Diameter: | - | 13.2mm | 9.144mm |
Body Breadth: | - | 12 mm | 8.128 mm |
Panel Cutout Dimensions: | - | Circular - 6.50mm Dia | - |
Contact Resistance: | - | 10mOhm | 20mOhm |
Contact Current(DC)-Max: | - | 0.02A | - |
Sealing: | - | EPOXY TERMINAL SEALED | - |
Max Voltage Rating (AC): | - | 20V | 20V |
Max Voltage Rating (DC): | - | 20V | 20V |
Mechanical Life: | - | 100000 cycles | - |
Switch Type: | - | TOGGLE SWITCH | TOGGLE SWITCH |
Contact Current Rating: | - | 400mA | - |
Contact Current(AC)-Max: | - | 0.02A | - |
Contact (AC) Max Rating R Load: | - | .02A@20VAC | - |
Contact (DC) Max Rating R Load: | - | .02A@20VDC | - |
Body Height: | - | 13.3mm | 8.636mm |
Center Contact Material: | - | - | COPPER ALLOY |
Terminal Material: | - | - | COPPER ALLOY |
Insulation Resistance: | - | - | 1000000000Ohm |
Dielectric Withstanding Voltage: | - | - | 1000VRMS V |
PCB Hole Count: | - | - | 6 |
Bushing Length: | - | - | 0.22 inch |
Contact (AC) Max Power Rating R Load: | - | - | 0.4VA@20VAC |
Length - Termination: | - | - | 0.13 inch |

200MDP1T2B2M2QE
(In Stock: 14)
E-SwitchQty
Unit Price
Ext Price
1
$3.679324
$3.68
10
$3.471060
$34.71
100
$3.274585
$327.46
500
$3.089231
$1,544.62
1000
$2.914369
$2,914.37
Minimum: 1 Multiples: 1
Unit Price: $3.679324
Ext Price: $3.68
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity