21SM284-T2 alternative parts: 21SM157-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH SNAP ACTION SPDT 5A 115V
SWITCH SNAP ACTION SPDT 10A 30V
Factory Lead Time:
7 Weeks
12 Weeks
Mount:
Chassis Mount, Panel, Screw, Solder
Chassis Mount, Panel, Screw, Solder
Mounting Type:
Chassis Mount
Chassis Mount
Housing Material:
Phenolic
-
Weight:
272g
2.72g
Actuator Material:
Plastic
Plastic
Contact Materials:
Silver
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Bulk
Bulk
Series:
SM
SM
Published:
1995
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Voltage - Rated DC:
28V
30V
Current Rating (Amps):
5A AC/DC
10A DC
Orientation:
Straight
Straight
Depth:
6.35mm
6.35mm
Current Rating:
5A
10A
Termination Style:
Solder Turret
Solder Turret
Voltage - Rated AC:
115V
-
Actuator Type:
Round (Pin Plunger)
Round (Pin Plunger)
Circuit:
SPDT
SPDT
Switch Function:
On-Mom
On-Mom
Max Voltage Rating (AC):
115V
-
Max Current Rating:
5A
-
Throw Configuration:
SPDT
-
Max Voltage Rating (DC):
30V
30V
Mechanical Life:
80,000 Cycles
80,000 Cycles
Contact Current Rating:
5A
-
Operating Force:
141gf
198gf
Overtravel:
0.005 (0.13mm)
0.005 (0.13mm)
Differential Travel:
0.004 (0.1mm)
0.004 (0.1mm)
Pretravel:
0.030 (0.8mm)
0.030 (0.8mm)
Operating Position:
0.330 (8.4mm)
0.330 (8.4mm)
Release Force:
28gf
28gf
Length:
19.84mm
19.84mm
REACH SVHC:
Unknown
-
RoHS Status:
RoHS Compliant
RoHS Compliant
ECCN Code:
-
EAR99
Switch Type:
-
SNAP ACTING/LIMIT SWITCH
21SM284-T2

21SM284-T2

(In Stock: 12)

Honeywell Sensing and Productivity Solutions

Qty

Unit Price

Ext Price

  • 1

    $5.824031

    $5.82

  • 10

    $5.494369

    $54.94

  • 100

    $5.183367

    $518.34

  • 500

    $4.889969

    $2,444.98

  • 1000

    $4.613178

    $4,613.18

Minimum: 1 Multiples: 1

Unit Price: $5.824031

Ext Price: $5.82

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity