21SM284-T2 alternative parts: 21SM368
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SWITCH SNAP ACTION SPDT 5A 115V | Basic / Snap Action Switches SUBMINIATURE BASICS |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mount: | Chassis Mount, Panel, Screw, Solder | Chassis Mount, Screw, Solder |
Mounting Type: | Chassis Mount | Chassis Mount |
Housing Material: | Phenolic | Phenolic |
Weight: | 272g | 272g |
Actuator Material: | Plastic | Plastic |
Contact Materials: | Silver | Gold |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | SM | SM |
Published: | 1995 | 2007 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Solder | Solder |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Voltage - Rated DC: | 28V | 30V |
Current Rating (Amps): | 5A AC/DC | 1A AC/DC |
Orientation: | Straight | Straight |
Depth: | 6.35mm | 6.35mm |
Current Rating: | 5A | 1A |
Termination Style: | Solder Turret | Solder Lug |
Voltage - Rated AC: | 115V | 125V |
Actuator Type: | Round (Pin Plunger) | Round (Pin Plunger) |
Circuit: | SPDT | SPDT |
Switch Function: | On-Mom | On-Mom |
Max Voltage Rating (AC): | 115V | - |
Max Current Rating: | 5A | 1A |
Throw Configuration: | SPDT | - |
Max Voltage Rating (DC): | 30V | 30V |
Mechanical Life: | 80,000 Cycles | 80,000 Cycles |
Contact Current Rating: | 5A | - |
Operating Force: | 141gf | 85gf |
Overtravel: | 0.005 (0.13mm) | 0.005 (0.13mm) |
Differential Travel: | 0.004 (0.1mm) | 0.002 (0.05mm) |
Pretravel: | 0.030 (0.8mm) | 0.030 (0.8mm) |
Operating Position: | 0.330 (8.4mm) | 0.330 (8.4mm) |
Release Force: | 28gf | 28gf |
Length: | 19.84mm | 19.84mm |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8536.50.70.00 |
Reach Compliance Code: | - | unknown |
Contact Current(DC)-Max: | - | 1A |
Switch Type: | - | SNAP ACTING/LIMIT SWITCH |
Contact Current(AC)-Max: | - | 1A |
Contact (AC) Max Rating R Load: | - | 1A@125VAC |
Contact (DC) Max Rating R Load: | - | 1A@30VDC |
Pre-Travel-Max: | - | 0.76 mm |
Body Height: | - | 12.45mm |

21SM284-T2
(In Stock: 12)
Honeywell Sensing and Productivity SolutionsQty
Unit Price
Ext Price
1
$5.824031
$5.82
10
$5.494369
$54.94
100
$5.183367
$518.34
500
$4.889969
$2,444.98
1000
$4.613178
$4,613.18
Minimum: 1 Multiples: 1
Unit Price: $5.824031
Ext Price: $5.82
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity