25641801RP2 alternative parts: SQT-110-03-F-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN RCPT 2MM VRT DUAL ROW 18POS
CONN RCPT 20POS 0.079 GOLD PCB
Factory Lead Time:
14 Weeks
3 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Contact Shape:
Square
Square
Housing Material:
Nylon
-
Contact Finish Mating:
Gold
Gold
Contact Materials:
Phosphor Bronze
Phosphor Bronze
Insulation Materials:
Thermoplastic, Glass Filled
Liquid Crystal Polymer (LCP)
Operating Temperature:
-40°C~105°C
-55°C~125°C
Packaging:
Tray
Tube
Series:
2564
SQT
Published:
2007
2000
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Receptacle
Receptacle
Number of Positions:
18
20
Number of Rows:
2
2
Fastening Type:
Push-Pull
Push-Pull
Contact Type:
Female Socket
Forked
Current Rating (Amps):
1A
5.1A per Contact
Insulation Height:
0.177 4.50mm
0.250 6.35mm
Number of Positions Loaded:
All
All
Pitch - Mating:
0.079 2.00mm
0.079 2.00mm
Row Spacing - Mating:
0.079 (2.00mm)
0.079 (2.00mm)
Contact Length - Post:
0.118 3.00mm
0.208 5.28mm
Lead Pitch:
2mm
-
Number of Contacts:
9
-
Contact Finish - Post:
Tin
Tin
Contact Gender:
Female
-
Housing Color:
Black
-
Height:
4.5mm
-
Length:
18.1mm
-
Width:
4.01mm
-
Contact Finish Thickness - Mating:
Flash
Flash
Contact Finish Thickness - Post:
100.0μin 2.54μm
-
Material Flammability Rating:
UL94 V-0
UL94 V-0
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Voltage Rated:
-
450VAC
JESD-609 Code:
-
e3
Gender:
-
Female
Additional Feature:
-
FLEXYZ, TIGER BUY CONTACT
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Style:
-
Board to Board or Cable
Insulation Color:
-
Black
Number of Conductors:
-
ONE
Reference Standard:
-
UL, CSA
Voltage - Rated AC:
-
450V
Reliability:
-
COMMERCIAL
Number Of PCB Rows:
-
2
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.158 inch
Lead Length:
-
6.28mm
Contact Resistance:
-
10mOhm
Mating Contact Pitch:
-
0.079 inch
Polarization Key:
-
POLARIZED HOUSING
Durability:
-
100 Cycles
Withdrawl Force-Min:
-
.834 N
25641801RP2

25641801RP2

(In Stock: 349)

NorComp Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.489863

    $4.49

  • 10

    $4.235720

    $42.36

  • 100

    $3.995962

    $399.60

  • 500

    $3.769776

    $1,884.89

  • 1000

    $3.556392

    $3,556.39

Minimum: 1 Multiples: 1

Unit Price: $4.489863

Ext Price: $4.49

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity