277148-7 alternative parts: S4-56R-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Terminals TERM SLD COPALUM R
CONN RING FLAT 4AWG #5/16 CRIMP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
4 Weeks
4 Weeks
Mount:
Free Hanging
Free Hanging
Mounting Type:
Free Hanging (In-Line)
Free Hanging (In-Line)
Contact Materials:
Copper
Copper
Packaging:
Bulk
Bulk
Series:
Copalum
Pan-Term®
Published:
2005
2004
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Termination:
Crimp
Crimp, Funnel Opening
ECCN Code:
EAR99
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
HTS Code:
8536.90.40.00
-
Contact Finish:
Tin
Tin
Wire Gauge:
6 AWG (Al), 8 AWG (Cu)
4 AWG
ELV:
Compliant
-
Wire Gauge (Max):
6 AWG
-
Wire Gauge (Min):
8 AWG
-
Sealable:
Yes
-
Terminal and Terminal Block Type:
RING TERMINAL
-
Insulation Diameter:
0.225 ~ 0.250 (5.72mm ~ 6.35mm)
-
Insulation:
Non-Insulated
Non-Insulated
Terminal Type:
Flat Sided, Tubular (Battery Lugs)
Flat Sided
Wire/Cable Diameter:
6.35 mm
-
Wire Cross Section:
8.8 mm2
-
Stud/Tab Size:
1/4 Stud
5/16 Stud
Heavy Duty:
No
-
Terminal Gender:
FEMALE
-
Stud Diameter:
6.731 mm
-
Number of Holes:
1
-
Length:
46.74mm
35.56mm
Thickness:
0.088 2.24mm
0.090 2.29mm
Length - Overall:
1.900 48.26mm
1.400 35.56mm
Diameter - Inside:
7.112 mm
7.11 mm
Width - Outer Edges:
0.627 15.92mm
0.550 13.97mm
Tongue Thickness:
2.26mm
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Not Applicable
-
Contact Plating:
-
Tin
Material:
-
Copper
Weight:
-
2.018486kg
Body Material:
-
Copper
Color:
-
Yellow
Depth:
-
13.97mm
Body Plating:
-
Tin
Wire/Cable Gauge:
-
4 AWG
Width:
-
14mm
Radiation Hardening:
-
No
277148-7

277148-7

(In Stock: 2523)

TE Connectivity Aerospace, Defense and Marine

Qty

Unit Price

Ext Price

  • 1

    $160.721997

    $160.72

  • 10

    $151.624525

    $1,516.25

  • 100

    $143.042005

    $14,304.20

  • 500

    $134.945288

    $67,472.64

  • 1000

    $127.306875

    $127,306.88

Minimum: 1 Multiples: 1

Unit Price: $160.721997

Ext Price: $160.72

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity