2964432 alternative parts: 1129421001, 2966249
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Industrial Relays RELAY MODULE W/MINI SWITCH RELAY | RELAY GEN PURPOSE SPST 6A 12V | Industrial Relays PLC-RSC-120UC/1/SEN |
Factory Lead Time: | 4 Weeks | 16 Weeks | 4 Weeks |
Mount: | DIN Rail | DIN Rail | Chassis, DIN Rail |
Mounting Type: | DIN Rail | DIN Rail | DIN Rail |
Package / Case: | Module | - | Module |
Weight: | 36.220003g | - | 34.099997g |
Coil Voltage AC: | 120V | - | 120V |
Contact Materials: | Silver Nickel (AgNi) | Silver Nickel (AgNi), Gold (Au) | Silver Tin Oxide (AgSnO) |
Operating Temperature: | -20°C~40°C | -25°C~40°C | -25°C~55°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | EMG 10-REL | RS | PLC-RSC |
Published: | 2010 | 2013 | 2010 |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Termination: | Screw | Screw | Screw |
Max Operating Temperature: | 40°C | - | 55°C |
Min Operating Temperature: | -20°C | - | -25°C |
Current Rating: | 6A | 6.1mA | 6A |
Termination Style: | Screw Terminal | Screw Terminal | Screw Terminal |
Throw Configuration: | SPST | SPST | SPST |
Contact Form: | SPST-NO (1 Form A) | SPST-NO (1 Form A) | SPST-NC (1 Form B) |
Relay Type: | General Purpose | General Purpose | General Purpose |
Operate Time: | 7ms | 8ms | 6ms |
Coil Voltage: | 120VAC/DC | 12VDC | 120VAC/DC |
Coil Type: | Non Latching | Non Latching | Non Latching |
Switching Voltage: | 250VAC 250VDC -Max | 250VAC -Max | 250VAC 250VDC -Max |
Coil Current: | 5mA | - | 3.5mA |
Release Time: | 11ms | 7ms | 15ms |
Contact Rating (Current): | 6A | 6A | 6A |
Coil Voltage (DC): | 120V | 12V | - |
Features: | Lighted Indicator, Socket Included, Varistor | Diode, Lighted Indicator, Socket Included | Lighted Indicator, Socket Included |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
ElectricalLife: | - | 500000 Cycle(s) | - |
Voltage Rated: | - | 12V | - |
ECCN Code: | - | EAR99 | - |
Power Rating: | - | 450mW | - |
Depth: | - | 56mm | 94mm |
Reference Standard: | - | CE | - |
Approval Agency: | - | CE, EN | UL |
Number of Contacts: | - | 1 | - |
Sealing: | - | IP20 | - |
Contact (AC) Max Rating R Load: | - | 8A@250VAC | - |
Coil Power: | - | 450mW | - |
Contact Voltage(AC)-Max: | - | 250V | - |
Contact/Output Supply Type: | - | AC | - |
Relay Action: | - | MOMENTARY | - |
Coil/Input Supply Type: | - | DC | - |
Coil Current(DC)-Max: | - | 8A | - |
Height: | - | 70mm | 80mm |
Length: | - | 56mm | 6.2mm |
Width: | - | 11.2mm | - |
Turn Off Delay Time: | - | - | 15 ms |
Voltage - Rated DC: | - | - | 250V |
Voltage - Rated AC: | - | - | 250V |
Turn On Delay Time: | - | - | 6 ms |
Max Input Voltage: | - | - | 120V |
Input Current: | - | - | 3.5mA |
Lead Free: | - | - | Lead Free |

2964432
Phoenix ContactQty
Unit Price
Ext Price
1
$40.041757
$40.04
10
$37.775243
$377.75
100
$35.637021
$3,563.70
500
$33.619832
$16,809.92
1000
$31.716822
$31,716.82
Minimum: 1 Multiples: 1
Unit Price: $40.041757
Ext Price: $40.04
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity