2967675 alternative parts: HC1-H-AC240V, 2912329

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Industrial Relays PLC-RSC-230UC/21 HC
RELAY GEN PURPOSE SPDT 10A 240V
Industrial Relays PLC-RSP-230UC/21HC
Factory Lead Time:
4 Weeks
-
-
Mount:
DIN Rail
Plug-In, Socketable
DIN Rail
Mounting Type:
DIN Rail
Socketable
DIN Rail
Package / Case:
Module
-
Module
Number of Pins:
5
5
-
Weight:
71.269992g
30g
64.070007g
Coil Voltage AC:
230V
220V
230V
Contact Materials:
Silver Nickel (AgNi)
Silver Alloy
Silver Nickel (AgNi)
Operating Temperature:
-40°C~55°C
-50°C~70°C
-40°C~60°C
Packaging:
Bulk
Bulk
Bulk
Series:
PLC-RSC
HC
PLC-RSP
Published:
2009
2003
2011
Pbfree Code:
yes
yes
-
Part Status:
Active
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
1 (Unlimited)
Termination:
Screw
Quick Connect
Screw
ECCN Code:
EAR99
EAR99
-
Number of Rows:
2
-
-
Voltage - Rated DC:
250V
-
250V
Depth:
14mm
20.8mm
14mm
Current Rating:
10A
-
10A
Termination Style:
Screw Terminal
Plug In
Spring Terminal
Voltage - Rated AC:
250V
250V
250V
Approval Agency:
UL
-
UL
Wire Gauge:
12 AWG
-
-
Max Voltage Rating (AC):
250V
250V
-
Max Current Rating:
10A
10A
-
Throw Configuration:
SPDT
SPDT
SPDT
Max Voltage Rating (DC):
250V
-
-
Number of Decks:
3
-
-
Contact Form:
SPDT (1 Form C)
SPDT (1 Form C)
SPDT (1 Form C)
Safety Approval:
UL
-
-
Relay Type:
General Purpose
General Purpose
General Purpose
Operate Time:
7ms
10ms
7ms
Coil Voltage:
230VAC/DC
240VAC
230VAC/DC
Coil Type:
Non Latching
Non Latching
Non Latching
Switching Voltage:
250VAC 250VDC -Max
250VAC -Max
250VAC 250VDC -Max
Coil Current:
4.5mA
5mA
4.5mA
Release Time:
10ms
20 ms
-
Coil Voltage (DC):
220V
-
-
Features:
Lighted Indicator, Socket Included
-
Lighted Indicator, Socket Included
Height:
80mm
-
80mm
Length:
94mm
27.2mm
94mm
Width:
14mm
-
-
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
CoilResistance:
-
40000Ohm
-
ElectricalLife:
-
200000 Cycle(s)
-
JESD-609 Code:
-
e4
-
Terminal Finish:
-
Gold (Au)
-
Packing Method:
-
BOX
-
Reference Standard:
-
CSA; UL
-
Must Operate Voltage:
-
192VAC
-
Power Consumption:
-
1.2W
-
Coil Power:
-
1.2W
-
Must Release Voltage:
-
72VAC
-
Contact/Output Supply Type:
-
AC
-
Relay Action:
-
MOMENTARY
-
Coil/Input Supply Type:
-
AC
-
Lead Free:
-
Lead Free
-
Turn Off Delay Time:
-
-
10 ms
Turn On Delay Time:
-
-
7 ms
Max Input Voltage:
-
-
230V
Input Current:
-
-
4.5mA
2967675

2967675

Phoenix Contact

Qty

Unit Price

Ext Price

  • 1

    $20.905858

    $20.91

  • 10

    $19.722507

    $197.23

  • 100

    $18.606139

    $1,860.61

  • 500

    $17.552961

    $8,776.48

  • 1000

    $16.559397

    $16,559.40

Minimum: 1 Multiples: 1

Unit Price: $20.905858

Ext Price: $20.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity