3362W-1-200LF alternative parts: 3362P-1-200LF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | TRIMMER 20 OHM 0.5W PC PIN SIDE | TRIMMER 20 OHM 0.5W PC PIN TOP |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Terminal Shape: | WIRE | WIRE |
Weight: | 566.990462mg | 566.990462mg |
Resistive Material: | Cermet | Cermet |
Packaging: | Tube | Tube |
Series: | Trimpot® 3362 - Sealed | Trimpot® 3362 - Sealed |
Published: | 2007 | 2007 |
Size / Dimension: | Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm | Rectangular - 0.275 x 0.260 Face x 0.185 H 6.99mmx6.60mmx4.70mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | Pin | Pin |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 20Ohm | 20Ohm |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Power (Watts): | 0.5W 1/2W | 0.5W 1/2W |
Power Rating: | 500mW | 500mW |
Max Power Dissipation: | 500mW | 500mW |
Construction: | Trimmer Pot | Trimmer Pot |
Resistor Type: | TRIMMER | TRIMMER |
Base Part Number: | 3362W | 3362P |
Termination Style: | PC Pins | PC Pins |
Rated Power Dissipation (P): | 0.5W | 0.5W |
Actuator Type: | SCREW | SCREW |
Lead Length: | 5.46mm | 5.46mm |
Lead Diameter: | 0.46 mm | 0.46 mm |
Size Code: | 2628 | 2628 |
Rated Temperature: | 70°C | 70°C |
Adjustment Type: | Side Adjustment | Top Adjustment |
Number of Turns: | 1 | 1 |
Actuator Orientation: | HORIZONTAL | VERTICAL |
Rotation Angle: | 240 deg | 240 deg |
Height: | 6.985mm | 4.699mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) |
HTS Code: | - | 8533.40.80.50 |
Depth: | - | 6.99mm |
Military Standard: | - | Not |
Taper: | - | Linear |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

3362W-1-200LF
(In Stock: 3728)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.390922
$0.39
10
$0.368794
$3.69
100
$0.347919
$34.79
500
$0.328226
$164.11
1000
$0.309647
$309.65
Minimum: 1 Multiples: 1
Unit Price: $0.390922
Ext Price: $0.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity