Bourns Inc. 3362W-1-200LF
Bourns Inc. 3362W-1-200LF
feed

Bourns Inc. 3362W-1-200LF

Manufacturer No:

3362W-1-200LF

Manufacturer:

Bourns Inc.

Utmel No:

337-3362W-1-200LF

Package:

-

ECAD Model:

Description:

TRIMMER 20 OHM 0.5W PC PIN SIDE

Quantity:

Unit Price: $0.390922

Ext Price: $0.39

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 3728

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.390922

    $0.39

  • 10

    $0.368794

    $3.69

  • 100

    $0.347919

    $34.79

  • 500

    $0.328226

    $164.11

  • 1000

    $0.309647

    $309.65

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
3362W-1-200LF information

Specifications
Documents & Media
Product Details
Product Comparison
Bourns Inc. 3362W-1-200LF technical specifications, attributes, parameters and parts with similar specifications to Bourns Inc. 3362W-1-200LF.
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Through Hole
  • Terminal Shape

    Terminal Shape in electronic components refers to the physical design of the connection points on the component that allow for electrical connections to be made. These terminals can come in various shapes such as pins, leads, pads, or terminals with specific configurations like surface mount or through-hole. The terminal shape is important as it determines how the component can be mounted on a circuit board or connected to other components. Different terminal shapes are used based on the specific requirements of the electronic circuit design and manufacturing process.

    WIRE
  • Weight
    566.990462mg
  • Resistive Material

    The resistive material is a combination of a Ceramic material and a Metal, and therefore these resistors are also referred to as Cermet. Just as with carbon film, the resistance value is adjusted by cutting a spiral pattern in the film. This can be done with an abrasive or a laser.

    Cermet
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    Trimpot® 3362 - Sealed
  • Published
    2007
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    Rectangular - 0.275 x 0.260 Face x 0.275 H 6.99mmx6.60mmx6.99mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    ±10%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    3
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    Pin
  • Temperature Coefficient

    The resistance-change factor per degree Celsius of temperature change is called the temperature coefficient of resistance. This factor is represented by the Greek lower-case letter “alpha” (α). A positive coefficient for a material means that its resistance increases with an increase in temperature.

    ±100ppm/°C
  • Resistance

    Resistance is a fundamental property of electronic components that measures their opposition to the flow of electric current. It is denoted by the symbol "R" and is measured in ohms (Ω). Resistance is caused by the collisions of electrons with atoms in a material, which generates heat and reduces the flow of current. Components with higher resistance will impede the flow of current more than those with lower resistance. Resistance plays a crucial role in determining the behavior and functionality of electronic circuits, such as limiting current flow, voltage division, and controlling power dissipation.

    20Ohm
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55°C
  • Power (Watts)

    The parameter "Power (Watts)" in electronic components refers to the amount of electrical energy consumed or dissipated by the component. It is a measure of how much energy the component can handle or generate. Power is typically measured in watts, which is a unit of power that indicates the rate at which energy is transferred. Understanding the power rating of electronic components is crucial for ensuring they operate within their specified limits to prevent overheating and potential damage. It is important to consider power requirements when designing circuits or selecting components to ensure proper functionality and reliability.

    0.5W 1/2W
  • Power Rating

    The "Power Rating" of an electronic component refers to the maximum amount of power that the component can handle or dissipate without being damaged. It is typically measured in watts and is an important specification to consider when designing or selecting components for a circuit. Exceeding the power rating of a component can lead to overheating, malfunction, or even permanent damage. It is crucial to ensure that the power rating of each component in a circuit is sufficient to handle the power levels expected during normal operation to maintain the reliability and longevity of the electronic system.

    500mW
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    500mW
  • Construction

    Construction in electronic components refers to the design and materials used in the manufacturing of the components. It encompasses the physical structure, arrangement, and integration of various parts like substrates, conductors, and insulators. The construction impacts the performance, reliability, and thermal properties of the component, influencing how it interacts with electrical signals and other components in a circuit. Different construction techniques can also affect the size, weight, and cost of the electronic component.

    Trimmer Pot
  • Resistor Type

    The parameter "Resistor Type" in electronic components refers to the specific material and construction of a resistor that determines its electrical properties and performance characteristics. There are various types of resistors available, such as carbon film, metal film, wirewound, and thick film resistors, each with its own advantages and applications. The resistor type affects factors like tolerance, temperature coefficient, power rating, and stability, which are important considerations when selecting a resistor for a particular circuit. Choosing the right resistor type is crucial for ensuring proper functionality and reliability of electronic devices and circuits.

    TRIMMER
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    3362W
  • Termination Style

    "Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.

    PC Pins
  • Rated Power Dissipation (P)

    Rated Power Dissipation (P) is a crucial parameter in electronic components that indicates the maximum amount of power the component can safely dissipate without being damaged. It is typically measured in watts and is important for determining the component's thermal management requirements. Exceeding the rated power dissipation can lead to overheating, reduced performance, or even permanent damage to the component. Designers must carefully consider the rated power dissipation when selecting and using electronic components to ensure reliable operation within specified limits.

    0.5W
  • Actuator Type

    The actuator type in electronic components refers to the specific mechanism or technology used to convert electrical energy into physical motion or action. Common actuator types include electric motors, solenoids, piezoelectric actuators, and hydraulic or pneumatic cylinders. Each type has its unique characteristics, advantages, and applications, allowing them to be utilized in diverse systems such as robotics, automation, and control processes. The choice of actuator type often influences the performance, efficiency, and functionality of the overall system.

    SCREW
  • Lead Length

    Lead length refers to the distance from the body of an electronic component to the end of its leads or terminals. It is an important specification in component design and packaging, as it affects the ease of soldering, the overall fit within a circuit board, and the electrical performance. Longer leads can facilitate easier connections but may also introduce increased resistance or inductance in high-frequency applications. Proper lead length is crucial for ensuring reliable connections and optimal performance in electronic circuits.

    5.46mm
  • Lead Diameter

    The parameter "Lead Diameter" in electronic components refers to the diameter of the metal wires or leads that are attached to the component for electrical connection. These leads are typically made of materials like copper or aluminum and are used to connect the component to a circuit board or other electronic devices. The lead diameter is an important specification as it determines the size of the holes needed in the circuit board for proper insertion and soldering of the component. It also affects the overall mechanical strength and durability of the component, as thicker leads are generally more robust and less prone to damage during handling or assembly.

    0.46 mm
  • Size Code

    Size Code in electronic components refers to a standardized code or designation that indicates the physical dimensions of the component. This code helps in identifying the size and form factor of the component, making it easier for manufacturers, engineers, and designers to select and use the right components for their electronic circuits. The size code may include information such as the package type, lead spacing, and overall dimensions of the component. It is an important parameter to consider when designing circuit layouts and ensuring compatibility with other components on the circuit board.

    2628
  • Rated Temperature

    The "Rated Temperature" of an electronic component refers to the maximum temperature at which the component is designed to operate safely and reliably over an extended period of time. This parameter is crucial for determining the operational limits of the component and ensuring its longevity and performance. Exceeding the rated temperature can lead to overheating, degradation of the component's materials, and ultimately failure. Manufacturers specify the rated temperature in the component's datasheet to guide engineers and designers in selecting appropriate operating conditions and implementing proper thermal management strategies. It is important to adhere to the rated temperature to prevent premature failure and ensure the overall reliability of the electronic system.

    70°C
  • Adjustment Type

    Adjustment Type refers to the method used to modify the electrical characteristics of electronic components to achieve desired performance. It can encompass various techniques such as tuning, trimming, or calibrating components like resistors, capacitors, and inductors. These adjustments are crucial for optimizing circuit functionality, enhancing accuracy, and ensuring stability in varied operating conditions. The specific adjustment type can impact the precision and reliability of electronic devices in applications ranging from consumer electronics to industrial systems.

    Side Adjustment
  • Number of Turns
    1
  • Actuator Orientation

    A valve actuator is the mechanism for opening and closing a valve. Manually operated valves require someone in attendance to adjust them using a direct or geared mechanism attached to the valve stem. Power-operated actuators, using gas pressure, hydraulic pressure or electricity, allow a valve to be adjusted remotely, or allow rapid operation of large valves. Power-operated valve actuators may be the final elements of an automatic control loop which automatically regulates some flow, level or other process. Actuators may be only to open and close the valve, or may allow intermediate positioning; some valve actuators include switches or other ways to remotely indicate the position of the valve.

    HORIZONTAL
  • Rotation Angle

    a measurement of the amount, of namely angle, that a figure is rotated about a fixed point, often the center of a circle.

    240 deg
  • Height
    6.985mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Bourns Inc. 3362W-1-200LF.

Product Description

1. Description

The Bourns Inc. 3362W-1-200LF is a high-quality, sealed trimmer potentiometer designed for precise resistance adjustments in various electronic applications. This compact, rectangular-shaped potentiometer features a horizontal actuator orientation and a screw-type actuator for easy adjustment. Constructed with a cermet resistive material, it offers reliable performance over a wide temperature range.

2. Features

  • Actuator Orientation: Horizontal
  • Actuator Type: Screw
  • Adjustment Type: Side Adjustment
  • Base Part Number: 3362W
  • Construction: Trimmer Pot
  • Contact Plating: Tin
  • Height: 6.985mm
  • JESD-609 Code: e3
  • Lead Diameter: 0.46 mm
  • Lead Length: 5.46mm
  • Max Operating Temperature: 125°C
  • Max Power Dissipation: 500mW
  • Min Operating Temperature: -55°C
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)
  • Mounting Type: Through Hole
  • Number of Terminations: 3
  • Number of Turns: 1
  • Packaging: Tube
  • Part Status: Active
  • Pbfree Code: Yes
  • Power Rating: 500mW
  • Rated Power Dissipation (P): 0.5W
  • Rated Temperature: 70°C
  • Resistance: 20 Ohm
  • Resistive Material: Cermet
  • Resistor Type: TRIMMER
  • RoHS Status: ROHS3 Compliant
  • Rotation Angle: 240 deg
  • Series: Trimpot? 3362 - Sealed
  • Size / Dimension: Rectangular - 0.275 x 0.260 Face x 0.275 H (6.99mm x 6.60mm x 6.99mm)
  • Size Code: 2628
  • Temperature Coefficient: ±100 ppm/°C
  • Terminal Shape: WIRE
  • Termination Style: PC Pins

3. Applications

The Bourns Inc. 3362W-1-200LF is suitable for a variety of applications including:

  1. Audio Equipment: For volume control and tone adjustment in audio systems.
  2. Medical Devices: In medical equipment where precise resistance settings are crucial.
  3. Industrial Control Systems: For setting thresholds and adjusting sensitivity levels in industrial control systems.
  4. Automotive Electronics: In automotive systems where reliability and precision are essential.

4. Alternative Parts

Alternative parts to the Bourns Inc. 3362W-1-200LF include:

  1. Bourns Inc. 3362W-1-100LF: A similar trimmer potentiometer with a lower resistance value (10 Ohm).
  2. Bourns Inc. 3362W-1-500LF: A higher resistance value (50 Ohm) version of the same trimmer potentiometer.

5. Embedded Modules

This component is commonly used in various embedded modules such as:

  1. Audio Amplifier Modules: For volume control and tone adjustment in audio amplifier circuits.
  2. Medical Instrumentation Modules: In medical instrumentation where precise resistance settings are required.
  3. Industrial Automation Modules: For setting thresholds and adjusting sensitivity levels in industrial automation systems.

The Bourns Inc. 3362W-1-200LF offers a reliable solution for precise resistance adjustments across a wide range of electronic applications, making it an ideal choice for designers seeking high-quality trimmer potentiometers.

The three parts on the right have similar specifications to Bourns Inc. & 3362W-1-200LF.
3362W-1-200LF Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "3362W-1-200LF" in Bourns Inc. 3362W-1-200LF.
  • Part Number
  • Manufacturer
  • Package
  • Description