4N25 alternative parts: 4N25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
OPTOISO 5KV TRANS W/BASE 6DIP
FAIRCHILD SEMICONDUCTOR 4N25.. Transistor Output Optocoupler, 1 Channel, DIP, 6 Pins, 100 mA, 5.3 kV, 20 %
Factory Lead Time:
20 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
6-DIP (0.300, 7.62mm)
6-DIP (0.300, 7.62mm)
Number of Pins:
6
-
Collector-Emitter Breakdown Voltage:
80V
-
Collector-Emitter Saturation Voltage:
500mV
-
Current Transfer Ratio-Min:
20% @ 10mA
20% @ 10mA
Number of Elements:
1
-
Operating Temperature:
-55°C~110°C
-55°C~100°C
Packaging:
Tube
Tube
Published:
2008
2003
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Additional Feature:
UL APPROVED
-
Max Power Dissipation:
200mW
-
Approval Agency:
CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
-
Voltage - Isolation:
5000Vrms
5300Vrms
Output Voltage:
80V
-
Output Type:
Transistor with Base
Transistor with Base
Configuration:
SINGLE
-
Number of Channels:
1
1
Voltage - Forward (Vf) (Typ):
1.2V
1.18V
Input Type:
DC
DC
Optoelectronic Device Type:
TRANSISTOR OUTPUT OPTOCOUPLER
-
Max Output Voltage:
30V
-
Collector Emitter Voltage (VCEO):
500mV
-
Max Input Current:
50mA
-
Current - DC Forward (If) (Max):
60mA
100mA
Turn On / Turn Off Time (Typ):
3μs, 3μs
2μs, 2μs
Current Transfer Ratio:
20%
-
Dark Current-Max:
50nA
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Contains Lead
-
Supplier Device Package:
-
6-DIP
Base Part Number:
-
4N25
Vce Saturation (Max):
-
500mV
4N25

4N25

(In Stock: 19500)

Everlight Electronics Co Ltd

Qty

Unit Price

Ext Price

  • 1

    $0.221041

    $0.22

  • 10

    $0.208529

    $2.09

  • 100

    $0.196726

    $19.67

  • 500

    $0.185590

    $92.80

  • 1000

    $0.175085

    $175.08

Minimum: 1 Multiples: 1

Unit Price: $0.221041

Ext Price: $0.22

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity