4N25 alternative parts: 4N25SR2M
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | OPTOISO 5KV TRANS W/BASE 6DIP | OPTOISO 4.17KV TRANS W/BASE 6SMD |
Factory Lead Time: | 20 Weeks | 5 Weeks |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 6-DIP (0.300, 7.62mm) | 6-SMD, Gull Wing |
Number of Pins: | 6 | 6 |
Collector-Emitter Breakdown Voltage: | 80V | - |
Collector-Emitter Saturation Voltage: | 500mV | 500mV |
Current Transfer Ratio-Min: | 20% @ 10mA | 20% @ 10mA |
Number of Elements: | 1 | 1 |
Operating Temperature: | -55°C~110°C | -40°C~100°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2008 | 2008 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Additional Feature: | UL APPROVED | UL RECOGNIZED |
Max Power Dissipation: | 200mW | 150mW |
Approval Agency: | CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE | - |
Voltage - Isolation: | 5000Vrms | 4170Vrms |
Output Voltage: | 80V | 30V |
Output Type: | Transistor with Base | Transistor with Base |
Configuration: | SINGLE | SINGLE |
Number of Channels: | 1 | - |
Voltage - Forward (Vf) (Typ): | 1.2V | 1.18V |
Input Type: | DC | DC |
Optoelectronic Device Type: | TRANSISTOR OUTPUT OPTOCOUPLER | TRANSISTOR OUTPUT OPTOCOUPLER |
Max Output Voltage: | 30V | - |
Collector Emitter Voltage (VCEO): | 500mV | 500mV |
Max Input Current: | 50mA | 60mA |
Current - DC Forward (If) (Max): | 60mA | - |
Turn On / Turn Off Time (Typ): | 3μs, 3μs | 2μs, 2μs |
Current Transfer Ratio: | 20% | 20% |
Dark Current-Max: | 50nA | 50nA |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Contact Plating: | - | Tin |
Weight: | - | 810mg |
JESD-609 Code: | - | e3 |
ECCN Code: | - | EAR99 |
Base Part Number: | - | 4N25 |
Power Dissipation: | - | 250mW |
Forward Current: | - | 60mA |
Rise Time: | - | 2μs |
Reverse Breakdown Voltage: | - | 6V |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

4N25
(In Stock: 19500)
Everlight Electronics Co LtdQty
Unit Price
Ext Price
1
$0.221041
$0.22
10
$0.208529
$2.09
100
$0.196726
$19.67
500
$0.185590
$92.80
1000
$0.175085
$175.08
Minimum: 1 Multiples: 1
Unit Price: $0.221041
Ext Price: $0.22
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools