511FBA106M250BAG alternative parts: 511FBA148M500BAG
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SILICON LABS 511FBA106M250BAGOSC | SILICON LABS 511FBA148M500BAGOSC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 6-SMD, No Lead |
Number of Pins: | 6 | 6 |
Weight: | 50.008559mg | 50.008559mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Strip | Strip |
Series: | Si511 | Si511 |
Published: | 2004 | 2004 |
Size / Dimension: | 0.197Lx0.126W 5.00mmx3.20mm | 0.197Lx0.126W 5.00mmx3.20mm |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Termination: | SMD/SMT | SMD/SMT |
Type: | XO (Standard) | XO (Standard) |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | Gold (Au) - with Nickel (Ni) barrier |
Voltage - Supply: | 2.5V | 2.5V |
Frequency: | 106.25MHz | 148.5MHz |
Frequency Stability: | ±25ppm | ±25ppm |
Output: | LVDS | LVDS |
Function: | Enable/Disable | Enable/Disable |
Base Resonator: | Crystal | Crystal |
Operating Supply Voltage: | 2.5V | 2.5V |
Current - Supply (Disable) (Max): | 18mA | 18mA |
Load Capacitance: | 15pF | 15pF |
Max Supply Current: | 23mA | 23mA |
Max Duty Cycle: | 52 % | 52 % |
Height: | 1.27mm | 1.27mm |
Height Seated (Max): | 0.050 1.28mm | 0.050 1.28mm |
REACH SVHC: | Unknown | Unknown |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Number of Terminations: | - | 6 |
Supply Voltage: | - | 2.5V |
Qualification Status: | - | Not Qualified |
Operating Frequency: | - | 148.5MHz |

511FBA106M250BAG
(In Stock: 47)
Silicon LabsQty
Unit Price
Ext Price
1
$3.886861
$3.89
10
$3.666850
$36.67
100
$3.459292
$345.93
500
$3.263483
$1,631.74
1000
$3.078758
$3,078.76
Minimum: 1 Multiples: 1
Unit Price: $3.886861
Ext Price: $3.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity