511FBA106M250BAG alternative parts: 511FCA135M000BAGR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SILICON LABS 511FBA106M250BAGOSC | XTAL OSC XO 135.0000MHZ LVDS SMD |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-SMD, No Lead | 6-SMD, No Lead |
Number of Pins: | 6 | - |
Weight: | 50.008559mg | - |
Operating Temperature: | -40°C~85°C | -40°C ~ 85°C |
Packaging: | Strip | - |
Series: | Si511 | Si511 |
Published: | 2004 | - |
Size / Dimension: | 0.197Lx0.126W 5.00mmx3.20mm | 0.197 L x 0.126 W (5.00mm x 3.20mm) |
JESD-609 Code: | e4 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Termination: | SMD/SMT | - |
Type: | XO (Standard) | XO (Standard) |
Terminal Finish: | Gold (Au) - with Nickel (Ni) barrier | - |
Voltage - Supply: | 2.5V | 2.5V |
Frequency: | 106.25MHz | 135 MHz |
Frequency Stability: | ±25ppm | ±20ppm |
Output: | LVDS | LVDS |
Function: | Enable/Disable | Enable/Disable |
Base Resonator: | Crystal | Crystal |
Operating Supply Voltage: | 2.5V | 2.5 V |
Current - Supply (Disable) (Max): | 18mA | 18mA |
Load Capacitance: | 15pF | 15 pF |
Max Supply Current: | 23mA | - |
Max Duty Cycle: | 52 % | - |
Height: | 1.27mm | 1.17 mm |
Height Seated (Max): | 0.050 1.28mm | 0.050 (1.28mm) |
REACH SVHC: | Unknown | - |
RoHS Status: | RoHS Compliant | - |
Package: | - | Tape & Reel (TR) |
Base Product Number: | - | 511FCA |
Mfr: | - | Skyworks Solutions Inc. |
Product Status: | - | Active |
Maximum Operating Temperature: | - | + 85 C |
Supply Voltage-Max: | - | 2.75 V |
Minimum Operating Temperature: | - | - 40 C |
Supply Voltage-Min: | - | 2.25 V |
Power Rating: | - | 125 mW |
Resistor Type: | - | High Reliability, MIL-PRF-55182 |
Termination Style: | - | SMD/SMT |
Current - Supply (Max): | - | 23mA |
Spread Spectrum Bandwidth: | - | - |
Product Type: | - | Standard Oscillators |
Output Format: | - | LVDS |
Absolute Pull Range (APR): | - | - |
Resistance Tolerance: | - | 1 |
Width: | - | 3.2 mm |
Length: | - | 5 mm |
Ratings: | - | - |

511FBA106M250BAG
(In Stock: 47)
Silicon LabsQty
Unit Price
Ext Price
1
$3.886861
$3.89
10
$3.666850
$36.67
100
$3.459292
$345.93
500
$3.263483
$1,631.74
1000
$3.078758
$3,078.76
Minimum: 1 Multiples: 1
Unit Price: $3.886861
Ext Price: $3.89
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity