5962-8770203RX alternative parts: 5962-8980801LA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 12-bit 20-Pin CDIP
Digital to Analog Converters - DAC IC MONO 12-BIT
Lifecycle Status:
PRODUCTION (Last Updated: 6 days ago)
PRODUCTION (Last Updated: 6 days ago)
Factory Lead Time:
10 Weeks
12 Weeks
Contact Plating:
Lead, Tin
Lead, Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-CDIP (0.300, 7.62mm)
24-CDIP (0.300, 7.62mm)
Number of Pins:
20
24
Operating Temperature:
-55°C~125°C
-55°C~125°C
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
24
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
225
-
Number of Functions:
1
1
Supply Voltage:
5V
15V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
AD7545
AD568
Pin Count:
20
24
Qualification Status:
Qualified
Qualified
Output Type:
Current - Unbuffered
Current - Unbuffered
Max Supply Voltage:
15V
-
Min Supply Voltage:
5V
-
Number of Bits:
12
12
Architecture:
R-2R
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Reference Type:
External
Internal
Data Interface:
Parallel
Parallel
Differential Output:
No
No
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
5V~15V
±13.5V~16.5V
Voltage - Supply, Digital:
5V~15V
5V
Settling Time:
2μs
35μs (Typ)
Linearity Error-Max (EL):
0.0488%
-
Integral Nonlinearity (INL):
0.5 LSB
0.75 LSB
Input Bit Code:
BINARY
BINARY
INL/DNL (LSB):
±2 (Max), ±4 (Max)
±0.5 (Max), ±1 (Max)
Number of DAC Channels:
1
-
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Usage Level:
-
Military grade
Terminal Pitch:
-
2.54mm
Polarity:
-
Bipolar, Unipolar
Supply Current-Max:
-
32mA
Max Dual Supply Voltage:
-
16.5V
Min Dual Supply Voltage:
-
13.5V
Screening Level:
-
38535Q/M;38534H;883B
Dual Supply Voltage:
-
15V
Number of Converters:
-
1
Negative Supply Voltage-Nom:
-
-15V
Height Seated (Max):
-
5.08mm
Width:
-
7.62mm
5962-8770203RX

5962-8770203RX

(In Stock: 2303)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $182.186455

    $182.19

  • 10

    $171.874014

    $1,718.74

  • 100

    $162.145296

    $16,214.53

  • 500

    $152.967261

    $76,483.63

  • 1000

    $144.308737

    $144,308.74

Minimum: 1 Multiples: 1

Unit Price: $182.186455

Ext Price: $182.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity