5962-8770203RX alternative parts: 5962-9090801M2A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 1-CH R-2R 12-bit 20-Pin CDIP | DAC 1-CH R-2R 8-bit 20-Pin LCC Tube |
Lifecycle Status: | PRODUCTION (Last Updated: 6 days ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Lead, Tin | Gold |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 20-CDIP (0.300, 7.62mm) | 20-CLCC |
Number of Pins: | 20 | 20 |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
JESD-609 Code: | e0 | e4 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Terminal Position: | DUAL | QUAD |
Peak Reflow Temperature (Cel): | 225 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 15V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | AD7545 | AD7224 |
Pin Count: | 20 | 20 |
Qualification Status: | Qualified | Qualified |
Output Type: | Current - Unbuffered | Voltage - Buffered |
Max Supply Voltage: | 15V | 15.75V |
Min Supply Voltage: | 5V | 14.25V |
Number of Bits: | 12 | 8 |
Architecture: | R-2R | R-2R |
Converter Type: | D/A CONVERTER | D/A CONVERTER |
Reference Type: | External | External |
Data Interface: | Parallel | Parallel |
Differential Output: | No | No |
Resolution: | 1.5 B | 1 B |
Voltage - Supply, Analog: | 5V~15V | 11.4V~16.5V ±5V |
Voltage - Supply, Digital: | 5V~15V | 14.25V~15.75V |
Settling Time: | 2μs | 20μs |
Linearity Error-Max (EL): | 0.0488% | 0.3906% |
Integral Nonlinearity (INL): | 0.5 LSB | 0.5 LSB |
Input Bit Code: | BINARY | BINARY |
INL/DNL (LSB): | ±2 (Max), ±4 (Max) | ±0.5 (Max), ±1 (Max) |
Number of DAC Channels: | 1 | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Surface Mount: | - | YES |
Usage Level: | - | Military grade |
Max Power Dissipation: | - | 75mW |
Operating Supply Voltage: | - | 15V |
Polarity: | - | Unipolar |
Sampling Rate: | - | 143 ksps |
Number of Converters: | - | 1 |
Conversion Rate: | - | 143 ksps |
Negative Supply Voltage-Nom: | - | -5V |

5962-8770203RX
(In Stock: 2303)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$182.186455
$182.19
10
$171.874014
$1,718.74
100
$162.145296
$16,214.53
500
$152.967261
$76,483.63
1000
$144.308737
$144,308.74
Minimum: 1 Multiples: 1
Unit Price: $182.186455
Ext Price: $182.19
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools