5962-87789012A alternative parts: AD558SD/883B
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube | Digital to Analog Converters - DAC IC MONO 8-BIT |
Factory Lead Time: | 12 Weeks | 10 Weeks |
Lifecycle Status: | PRODUCTION (Last Updated: 1 week ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Surface Mount: | YES | NO |
Contact Plating: | Gold | Lead, Tin |
Number of Pins: | 20 | 16 |
Usage Level: | Military grade | - |
JESD-609 Code: | e0 | e0 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 16 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 125°C | 125°C |
Min Operating Temperature: | -55°C | -55°C |
Terminal Position: | QUAD | - |
Terminal Form: | NO LEAD | THROUGH-HOLE |
Peak Reflow Temperature (Cel): | NOT APPLICABLE | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT APPLICABLE | - |
Base Part Number: | AD558 | AD558 |
Pin Count: | 20 | 16 |
Qualification Status: | Qualified | - |
Output Type: | Voltage | Voltage |
Polarity: | Unipolar | Unipolar |
Temperature Grade: | MILITARY | MILITARY |
Number of Channels: | 1 | - |
Interface: | Parallel | Parallel |
Max Supply Voltage: | 16.5V | 16.5V |
Min Supply Voltage: | 4.5V | 4.5V |
Number of Bits: | 8 | 8 |
Converter Type: | D/A CONVERTER | - |
Resolution: | 1 B | 1 B |
Settling Time: | 800 ns | 800 ns |
Linearity Error-Max (EL): | 0.29% | - |
Integral Nonlinearity (INL): | 0.75 LSB | 0.75 LSB |
Screening Level: | 38535Q/M;38534H;883B | - |
Input Bit Code: | BINARY | BINARY |
Width: | 8.89mm | 7.62mm |
Height Seated (Max): | 2.54mm | 5.08mm |
Length: | 8.89mm | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead |
Package / Case: | - | D |
Packaging: | - | Tape and Reel |
Terminal Pitch: | - | 2.54mm |
Power Dissipation: | - | 375mW |
Max Output Voltage: | - | 10V |
Sampling Rate: | - | 1.25 Msps |
Min Output Voltage: | - | 2.56V |
Conversion Rate: | - | 1.25 Msps |
Number of DAC Channels: | - | 1 |
Radiation Hardening: | - | No |

5962-87789012A
(In Stock: 2946)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$164.298114
$164.30
10
$154.998221
$1,549.98
100
$146.224737
$14,622.47
500
$137.947865
$68,973.93
1000
$130.139495
$130,139.50
Minimum: 1 Multiples: 1
Unit Price: $164.298114
Ext Price: $164.30
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity