5962-87789012A alternative parts: AD558SD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube
IC DAC 8BIT V-OUT 16-CDIP
Factory Lead Time:
12 Weeks
10 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 1 month ago)
Surface Mount:
YES
NO
Contact Plating:
Gold
Lead, Tin
Number of Pins:
20
16
Usage Level:
Military grade
-
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
16
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn63Pb37)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
AD558
AD558
Pin Count:
20
16
Qualification Status:
Qualified
-
Output Type:
Voltage
Voltage - Buffered
Polarity:
Unipolar
Bipolar, Unipolar
Temperature Grade:
MILITARY
-
Number of Channels:
1
-
Interface:
Parallel
-
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
4.5V
4.5V
Number of Bits:
8
8
Converter Type:
D/A CONVERTER
D/A CONVERTER
Resolution:
1 B
1 B
Settling Time:
800 ns
3μs
Linearity Error-Max (EL):
0.29%
0.293%
Integral Nonlinearity (INL):
0.75 LSB
0.75 LSB
Screening Level:
38535Q/M;38534H;883B
-
Input Bit Code:
BINARY
COMPLEMENTARY OFFSET BINARY
Width:
8.89mm
7.37mm
Height Seated (Max):
2.54mm
-
Length:
8.89mm
20.32mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Mounting Type:
-
Through Hole
Package / Case:
-
16-CDIP (0.300, 7.62mm)
Operating Temperature:
-
-55°C~125°C
Packaging:
-
Tube
Series:
-
DACPORT®
Max Power Dissipation:
-
375mW
Terminal Pitch:
-
2.54mm
Operating Supply Voltage:
-
15V
Power Dissipation:
-
375mW
Max Output Voltage:
-
10V
Architecture:
-
R-2R
Reference Type:
-
Internal
Data Interface:
-
Parallel
Differential Output:
-
No
Sampling Rate:
-
1.25 Msps
Voltage - Supply, Analog:
-
4.5V~16.5V
Min Output Voltage:
-
2.56V
Voltage - Supply, Digital:
-
4.5V~16.5V
Number of Converters:
-
1
Conversion Rate:
-
1.25 Msps
INL/DNL (LSB):
-
±0.75 (Max), -
Height:
-
2.41mm
5962-87789012A

5962-87789012A

(In Stock: 2410)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $164.517647

    $164.52

  • 10

    $155.205327

    $1,552.05

  • 100

    $146.420120

    $14,642.01

  • 500

    $138.132189

    $69,066.09

  • 1000

    $130.313386

    $130,313.39

Minimum: 1 Multiples: 1

Unit Price: $164.517647

Ext Price: $164.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity