5962-87789012A alternative parts: AD558SE/883B

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube
DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube
Factory Lead Time:
12 Weeks
12 Weeks
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
PRODUCTION (Last Updated: 3 weeks ago)
Surface Mount:
YES
YES
Contact Plating:
Gold
Lead, Tin
Number of Pins:
20
20
Usage Level:
Military grade
Military grade
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Max Operating Temperature:
125°C
125°C
Min Operating Temperature:
-55°C
-55°C
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
NOT APPLICABLE
-
Number of Functions:
1
1
Supply Voltage:
5V
5V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
AD558
AD558
Pin Count:
20
20
Qualification Status:
Qualified
-
Output Type:
Voltage
Voltage
Polarity:
Unipolar
Unipolar
Temperature Grade:
MILITARY
MILITARY
Number of Channels:
1
-
Interface:
Parallel
Parallel
Max Supply Voltage:
16.5V
16.5V
Min Supply Voltage:
4.5V
4.5V
Number of Bits:
8
8
Converter Type:
D/A CONVERTER
D/A CONVERTER
Resolution:
1 B
1 B
Settling Time:
800 ns
800 ns
Linearity Error-Max (EL):
0.29%
0.29%
Integral Nonlinearity (INL):
0.75 LSB
0.75 LSB
Screening Level:
38535Q/M;38534H;883B
38535Q/M;38534H;883B
Input Bit Code:
BINARY
BINARY
Width:
8.89mm
8.89mm
Height Seated (Max):
2.54mm
2.54mm
Length:
8.89mm
8.89mm
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Lead Free:
Contains Lead
Contains Lead
Package / Case:
-
LCC
Power Dissipation:
-
375mW
Max Output Voltage:
-
10V
Sampling Rate:
-
1.25 Msps
Min Output Voltage:
-
2.56V
Number of DAC Channels:
-
1
Radiation Hardening:
-
No
5962-87789012A

5962-87789012A

(In Stock: 2410)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $164.517647

    $164.52

  • 10

    $155.205327

    $1,552.05

  • 100

    $146.420120

    $14,642.01

  • 500

    $138.132189

    $69,066.09

  • 1000

    $130.313386

    $130,313.39

Minimum: 1 Multiples: 1

Unit Price: $164.517647

Ext Price: $164.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity