5962-87789012A alternative parts: DAC0832LCWM/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DAC 1-CH R-2R 8-bit 20-Pin CLLCC Tube
IC DAC 8BIT A-OUT 20SOIC
Factory Lead Time:
12 Weeks
-
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
LIFEBUY (Last Updated: 2 days ago)
Surface Mount:
YES
-
Contact Plating:
Gold
-
Number of Pins:
20
20
Usage Level:
Military grade
-
JESD-609 Code:
e0
e3
Pbfree Code:
no
yes
Part Status:
Active
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
20
20
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Terminal Position:
QUAD
DUAL
Terminal Form:
NO LEAD
GULL WING
Peak Reflow Temperature (Cel):
NOT APPLICABLE
260
Number of Functions:
1
1
Supply Voltage:
5V
4.75V
Reach Compliance Code:
not_compliant
-
Time@Peak Reflow Temperature-Max (s):
NOT APPLICABLE
-
Base Part Number:
AD558
DAC0832
Pin Count:
20
20
Qualification Status:
Qualified
-
Output Type:
Voltage
Current - Unbuffered
Polarity:
Unipolar
Bipolar
Temperature Grade:
MILITARY
-
Number of Channels:
1
-
Interface:
Parallel
-
Max Supply Voltage:
16.5V
15V
Min Supply Voltage:
4.5V
5V
Number of Bits:
8
8
Converter Type:
D/A CONVERTER
D/A CONVERTER
Resolution:
1 B
1 B
Settling Time:
800 ns
1μs (Typ)
Linearity Error-Max (EL):
0.29%
-
Integral Nonlinearity (INL):
0.75 LSB
0.2 LSB
Screening Level:
38535Q/M;38534H;883B
-
Input Bit Code:
BINARY
BINARY
Width:
8.89mm
7.5mm
Height Seated (Max):
2.54mm
-
Length:
8.89mm
12.8mm
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mount:
-
Surface Mount
Mounting Type:
-
Surface Mount
Package / Case:
-
20-SOIC (0.295, 7.50mm Width)
Operating Temperature:
-
0°C~70°C
Packaging:
-
Tube
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Nominal Supply Current:
-
1.7mA
Architecture:
-
Multiplying DAC
Supply Type:
-
Single
Reference Type:
-
External
Data Interface:
-
Parallel
Differential Output:
-
Yes
Voltage - Supply, Analog:
-
5V~15V
Voltage - Supply, Digital:
-
5V~15V
Power Consumption:
-
20mW
Number of Converters:
-
1
Height:
-
2.65mm
Thickness:
-
2.35mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
5962-87789012A

5962-87789012A

(In Stock: 2410)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $164.517647

    $164.52

  • 10

    $155.205327

    $1,552.05

  • 100

    $146.420120

    $14,642.01

  • 500

    $138.132189

    $69,066.09

  • 1000

    $130.313386

    $130,313.39

Minimum: 1 Multiples: 1

Unit Price: $164.517647

Ext Price: $164.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity