7101T1CWZQE22 alternative parts: 5632AB, 5636AB2V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SWITCH TOGGLE SPDT 5A 120V
Toggle switch Standard Lever on-(on) 1 P
SWITCH TOGGLE SPDT 6A 125V
Factory Lead Time:
14 Weeks
5 Weeks
5 Weeks
Contact Plating:
Silver
-
-
Mount:
Panel
Panel
Panel
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Housing Material:
Stainless Steel
-
Stainless Steel
Actuator Material:
Brass
Brass, Nickel Plated
Brass, Nickel Plated
Contact Materials:
Silver
Silver
Silver
ElectricalLife:
100,000 Cycles
50,000 Cycles
50,000 Cycles
Operating Temperature:
-30°C~85°C
-40°C~85°C
-40°C~85°C
Packaging:
Bulk
Bulk
Tray
Series:
7000
5000
5000
Published:
2012
-
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Solder
Max Operating Temperature:
85°C
-
-
Min Operating Temperature:
-30°C
-
-
Voltage - Rated DC:
28V
30V
30V
Current Rating (Amps):
5A AC/DC
6A AC 4A DC
6A AC 4A DC
Orientation:
Straight
-
Straight
Ingress Protection:
IP67 - Dust Tight, Waterproof
-
-
Current Rating:
5A
4A
3A
Termination Style:
Solder Lug
Solder Lug
Solder Lug
Voltage - Rated AC:
120V
125V
125V
Actuator Type:
Standard Round
Standard Round
Locking Lever
Circuit:
SPDT
SPDT
SPDT
Switch Function:
On-On
On-Mom
On-On
Panel Cutout Dimensions:
Circular - 11.91mm Dia
Circular - 6.50mm Dia
Circular - 6.50mm Dia
Max Voltage Rating (AC):
250V
-
250V
Throw Configuration:
SP, SPDT
-
-
Illumination:
Non-Illuminated
Non-Illuminated
Non-Illuminated
Max Voltage Rating (DC):
28V
-
30V
Illumination Type:
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Illuminated, Non-Illuminated
Bushing Thread:
15/32-32
1/4-40
1/4-40
Features:
Black Actuator
Epoxy Sealed Terminals
Epoxy Sealed Terminals
Actuator Length:
12.37mm
10.50mm
14.75mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
Dust Tight, IP67, Waterproof
-
-
JESD-609 Code:
-
e4
e4
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
HTS Code:
-
8536.50.90.40
8536.50.90.65
Body Length or Diameter:
-
13.2mm
13.1826mm
Body Breadth:
-
7 mm
6.985 mm
Contact Current(DC)-Max:
-
4A
4A
Sealing:
-
EPOXY TERMINAL SEALED
EPOXY TERMINAL SEALED
Switch Type:
-
TOGGLE SWITCH
TOGGLE SWITCH
Contact Current Rating:
-
4A
6A
Contact Current(AC)-Max:
-
6A
6A
Contact (AC) Max Rating R Load:
-
6A@125VAC
6A@125VAC
Body Height:
-
12mm
12mm
Contact Resistance:
-
-
10mOhm
Insulation Resistance:
-
-
1000000000Ohm
Dielectric Withstanding Voltage:
-
-
2100VAC V
Mechanical Life:
-
-
100000 cycles
Contact (DC) Max Rating R Load:
-
-
4A@30VDC
Bushing Length:
-
-
0.314 inch
Length - Termination:
-
-
0.145 inch
REACH SVHC:
-
-
No SVHC
7101T1CWZQE22

7101T1CWZQE22

(In Stock: 13)

C&K

Qty

Unit Price

Ext Price

  • 1

    $36.837379

    $36.84

  • 10

    $34.752244

    $347.52

  • 100

    $32.785136

    $3,278.51

  • 500

    $30.929374

    $15,464.69

  • 1000

    $29.178654

    $29,178.65

Minimum: 1 Multiples: 1

Unit Price: $36.837379

Ext Price: $36.84

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity