74HC75D,652 alternative parts: 74AHC74D,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC QUAD BIST TRANSP LATCH 16SOIC
IC FF D-TYPE DUAL 1BIT 14SO
Factory Lead Time:
4 Weeks
4 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
16
14
Operating Temperature:
-40°C~125°C
-40°C~125°C TA
Packaging:
Tube
Tape & Reel (TR)
Series:
74HC
74AHC
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
14
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Voltage - Supply:
2V~6V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Number of Functions:
2
-
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
74HC75
74AHC74
Pin Count:
16
-
Output Type:
Differential
Differential
Circuit:
2:2
-
Supply Voltage-Max (Vsup):
6V
-
Supply Voltage-Min (Vsup):
2V
-
Output Current:
5.2mA
-
Number of Bits:
2
-
Family:
HC/UH
AHC
Logic Type:
D-Type Transparent Latch
-
Output Polarity:
COMPLEMENTARY
-
Trigger Type:
HIGH LEVEL
Positive Edge
Independent Circuits:
2
-
Delay Time - Propagation:
11ns
-
Length:
9.9mm
8.65mm
Height Seated (Max):
1.75mm
-
Width:
3.9mm
3.9mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Gold
Mount:
-
Surface Mount
Clock-Edge Trigger Type:
-
Positive Edge
Published:
-
2013
Type:
-
D-Type
Function:
-
Set(Preset) and Reset
Operating Supply Voltage:
-
5V
Polarity:
-
Non-Inverting
Voltage:
-
5V
Number of Circuits:
-
2
Clock Frequency:
-
115MHz
Propagation Delay:
-
20 ns
Quiescent Current:
-
2μA
Turn On Delay Time:
-
7.4 ns
Logic Function:
-
AND, D-Type, Flip-Flop
Output Characteristics:
-
3-STATE
Number of Bits per Element:
-
1
Max Propagation Delay @ V, Max CL:
-
9.3ns @ 5V, 50pF
Input Capacitance:
-
3pF
Number of Output Lines:
-
1
Radiation Hardening:
-
No
Lead Free:
-
Lead Free
74HC75D,652

74HC75D,652

(In Stock: 47)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.678688

    $0.68

  • 10

    $0.640272

    $6.40

  • 100

    $0.604030

    $60.40

  • 500

    $0.569840

    $284.92

  • 1000

    $0.537584

    $537.58

Minimum: 1 Multiples: 1

Unit Price: $0.678688

Ext Price: $0.68

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity