74LVC1G86GX,125 alternative parts: NC7SZ86M5X, NC7SZ86P5X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC GATE XOR 1CH 2-INP 4DFN
IC GATE XOR 1CH 2-INP SOT23-5
Supplied as a Tape
Factory Lead Time:
13 Weeks
5 Weeks
9 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
4-XFDFN Exposed Pad
SC-74A, SOT-753
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
5
Logic Level-High:
1.7V ~ 2V
-
-
Logic Level-Low:
0.7V ~ 0.8V
-
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
7SZ
7SZ
Published:
2005
2009
2007
JESD-609 Code:
e3
e3
e3
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
5
Terminal Finish:
Tin (Sn)
-
-
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
1.65V~5.5V
Terminal Position:
BOTTOM
DUAL
DUAL
Terminal Form:
BUTT
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
-
Number of Functions:
1
1
1
Supply Voltage:
3.3V
1.8V
1.8V
Terminal Pitch:
0.48mm
-
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
-
Base Part Number:
74LVC1G86
7SZ86
7SZ86
Pin Count:
5
-
-
Number of Outputs:
1
-
-
Quiescent Current:
100nA
2μA
2μA
Family:
LVC/LCX/Z
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
XOR
OR, XNOR, XOR
XOR
Number of Inputs:
2
2
2
Logic Type:
XOR (Exclusive OR)
XOR (Exclusive OR)
XOR (Exclusive OR)
Max Propagation Delay @ V, Max CL:
4ns @ 5V, 50pF
5.4ns @ 5V, 50pF
5.4ns @ 5V, 50pF
Current - Quiescent (Max):
4μA
-
-
Length:
0.8mm
3mm
2mm
Width:
0.8mm
1.7mm
1.25mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Contact Plating:
-
Tin
Tin
Weight:
-
30mg
23g
Pbfree Code:
-
yes
yes
ECCN Code:
-
EAR99
EAR99
Packing Method:
-
TAPE AND REEL
TAPE AND REEL
Power Supplies:
-
3.3V
3.3V
Propagation Delay:
-
12 ns
12 ns
Turn On Delay Time:
-
12 ns
6.5 ns
Number of Gates:
-
1
1
Schmitt Trigger:
-
NO
NO
Height:
-
1.3mm
1mm
REACH SVHC:
-
No SVHC
No SVHC
Radiation Hardening:
-
No
No
Lead Free:
-
Lead Free
Lead Free
Termination:
-
-
SMD/SMT
Max Output Current:
-
-
32mA
Output Current:
-
-
32mA
74LVC1G86GX,125

74LVC1G86GX,125

(In Stock: 259800)

Nexperia USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.049354

    $0.05

  • 500

    $0.036290

    $18.14

  • 1000

    $0.030241

    $30.24

  • 2000

    $0.027744

    $55.49

  • 5000

    $0.025929

    $129.64

  • 10000

    $0.024120

    $241.20

  • 15000

    $0.023327

    $349.90

  • 50000

    $0.022937

    $1,146.85

Minimum: 1 Multiples: 1

Unit Price: $0.049354

Ext Price: $0.05

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity