Nexperia USA Inc. 74LVC1G86GX,125
Nexperia USA Inc. 74LVC1G86GX,125
feed

Nexperia USA Inc. 74LVC1G86GX,125

Gates & Inverters Gates & Inverters

Manufacturer No:

74LVC1G86GX,125

Manufacturer:

Nexperia USA Inc.

Utmel No:

1729-74LVC1G86GX,125

Package:

4-XFDFN Exposed Pad

Datasheet:

74LVC1G86

ECAD Model:

Description:

0.8mm mm Gates & Inverters Surface Mount Surface Mount 1.65V~5.5V V 100nA μA

Quantity:

Unit Price: $0.049354

Ext Price: $0.05

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 259800

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $0.049354

    $0.05

  • 500

    $0.036290

    $18.14

  • 1000

    $0.030241

    $30.24

  • 2000

    $0.027744

    $55.49

  • 5000

    $0.025929

    $129.64

  • 10000

    $0.024120

    $241.20

  • 15000

    $0.023327

    $349.90

  • 50000

    $0.022937

    $1,146.85

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
74LVC1G86GX,125 information

Specifications
Documents & Media
Product Details
Product Comparison
Nexperia USA Inc. 74LVC1G86GX,125 technical specifications, attributes, parameters and parts with similar specifications to Nexperia USA Inc. 74LVC1G86GX,125.
  • Type
    Parameter
  • Factory Lead Time
    13 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-XFDFN Exposed Pad
  • Number of Pins
    5
  • Logic Level-High
    1.7V ~ 2V
  • Logic Level-Low
    0.7V ~ 0.8V
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    74LVC
  • Published
    2005
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e3
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Number of Terminations
    5
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin (Sn)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.65V~5.5V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    BOTTOM
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    BUTT
  • Peak Reflow Temperature (Cel)

    Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.

    NOT SPECIFIED
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.3V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.48mm
  • Time@Peak Reflow Temperature-Max (s)

    Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.

    NOT SPECIFIED
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    74LVC1G86
  • Pin Count

    a count of all of the component leads (or pins)

    5
  • Number of Outputs
    1
  • Quiescent Current

    The quiescent current is defined as the current level in the amplifier when it is producing an output of zero.

    100nA
  • Family

    In electronic components, the parameter "Family" typically refers to a categorization or classification system used to group similar components together based on their characteristics, functions, or applications. This classification helps users easily identify and select components that meet their specific requirements. The "Family" parameter can include various subcategories such as resistors, capacitors, diodes, transistors, integrated circuits, and more. Understanding the "Family" of an electronic component can provide valuable information about its compatibility, performance specifications, and potential uses within a circuit or system. It is important to consider the "Family" parameter when designing or troubleshooting electronic circuits to ensure proper functionality and compatibility with other components.

    LVC/LCX/Z
  • Logic Function

    In electronic components, the term "Logic Function" refers to the specific operation or behavior of a component based on its input signals. It describes how the component processes the input signals to produce the desired output. Logic functions are fundamental to digital circuits and are used to perform logical operations such as AND, OR, NOT, and XOR.Each electronic component, such as logic gates or flip-flops, is designed to perform a specific logic function based on its internal circuitry. By understanding the logic function of a component, engineers can design and analyze complex digital systems to ensure proper functionality and performance. Different logic functions can be combined to create more complex operations, allowing for the creation of sophisticated digital devices and systems.

    XOR
  • Number of Inputs
    2
  • Logic Type

    Logic Type in electronic components refers to the classification of circuits based on the logical operations they perform. It includes types such as AND, OR, NOT, NAND, NOR, XOR, and XNOR, each defining the relationship between binary inputs and outputs. The logic type determines how the inputs affect the output state based on specific rules of Boolean algebra. This classification is crucial for designing digital circuits and systems, enabling engineers to select appropriate components for desired functionalities.

    XOR (Exclusive OR)
  • Max Propagation Delay @ V, Max CL

    The parameter "Max Propagation Delay @ V, Max CL" in electronic components refers to the maximum amount of time it takes for a signal to propagate through the component from input to output when operating at a specific voltage (V) and driving a maximum specified load capacitance (CL). This parameter is crucial in determining the speed and performance of the component in a circuit. A shorter propagation delay indicates faster signal processing and better overall performance. Designers use this parameter to ensure that signals can be transmitted and received within the required timing constraints in their electronic systems.

    4ns @ 5V, 50pF
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    4μA
  • Length
    0.8mm
  • Width
    0.8mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Nexperia USA Inc. 74LVC1G86GX,125.

Product Description

74LVC1G86GX,125 by Nexperia USA Inc.

The 74LVC1G86GX,125 is a high-performance, low-voltage XOR gate from Nexperia USA Inc., designed to meet the demands of modern digital circuitry. This surface-mount IC is part of the 74LVC series, known for its low power consumption and high-speed operation.

Features

  • Low Power Consumption: The quiescent current is as low as 100nA, making it an ideal choice for battery-powered devices and energy-efficient systems.
  • High-Speed Operation: With a maximum propagation delay of 4ns at 5V and 50pF, this XOR gate ensures fast switching times in digital circuits.
  • Wide Operating Temperature Range: The device operates reliably between -40°C and 125°C, accommodating various environmental conditions.
  • Surface Mount Technology: The 4-XFDFN exposed pad package allows for efficient surface mount assembly, reducing board space and improving manufacturing yields.
  • Compliance with ROHS3: The product is fully compliant with ROHS3 regulations, ensuring environmental sustainability.
  • Versatile Logic Function: The XOR gate provides an exclusive OR logic function, useful in various digital applications such as error detection and data encoding.

Applications

  1. Primary Applications:
  2. Error Detection Circuits: The XOR gate can be used to detect errors in data transmission by comparing received data with original data.
  3. Data Encoding: It is used in encoding schemes where the output is the exclusive OR of two inputs.
  4. Digital Signal Processing: In digital signal processing applications where XOR operations are required.

  5. Secondary Applications:

  6. Cryptography: XOR gates are used in cryptographic algorithms like the One-Time Pad.
  7. Digital Logic Circuits: They can be used as building blocks in more complex digital logic circuits.

Alternative Parts

Alternative parts for the 74LVC1G86 include other XOR gates from different manufacturers that offer similar functionality and specifications:

  • SN74AHC1G86 from Texas Instruments
  • CD74HC86 from Texas Instruments
  • CD54HC86 from Texas Instruments

These alternatives provide similar performance characteristics but may have different packaging or lead times.

Embedded Modules

The 74LVC1G86GX,125 is commonly used in various embedded modules due to its compact size and high performance:

  • Microcontroller Boards: It is often embedded in microcontroller boards for digital logic operations.
  • FPGA Development Boards: The XOR gate can be used as a building block in FPGA designs requiring XOR functions.
  • System-on-Chip (SoC) Designs: It finds application in SoC designs where low-power XOR operations are necessary.

In summary, the 74LVC1G86GX,125 from Nexperia USA Inc. is a reliable and efficient XOR gate suitable for a wide range of digital circuit applications, from error detection to cryptographic operations. Its low power consumption and high-speed operation make it an excellent choice for modern electronic designs.

The three parts on the right have similar specifications to Nexperia USA Inc. & 74LVC1G86GX,125.
74LVC1G86GX,125 Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "74LVC1G86GX,125" in Nexperia USA Inc. 74LVC1G86GX,125.
  • Part Number
  • Manufacturer
  • Package
  • Description