7V-24.576MAAE-T alternative parts: ABM8G-24.576MHZ-B4Y-T
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CRYSTAL 24.5760MHZ 12PF SMD | CRYSTAL 24.5760MHZ 10PF SMD |
Factory Lead Time: | 21 Weeks | 15 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 4-SMD, No Lead | 4-SMD, No Lead |
Number of Pins: | 4 | 4 |
Series: | 7V | ABM8G |
Operating Temperature: | -20°C~70°C | -20°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Size / Dimension: | 0.126Lx0.098W 3.20mmx2.50mm | 0.126Lx0.098W 3.20mmx2.50mm |
Tolerance: | 0.003% | 0.003% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable |
Termination: | SMD/SMT | SMD/SMT |
Type: | MHz Crystal | MHz Crystal |
Depth: | 2.5mm | 2.5mm |
Frequency: | 24.576MHz | 24.576MHz |
Frequency Stability: | ±30ppm | ±30ppm |
ESR (Equivalent Series Resistance): | 60Ohm | 60Ohms |
Load Capacitance: | 12pF | 10pF |
Operating Mode: | Fundamental | Fundamental |
Height: | 889μm | 990.6μm |
Height Seated (Max): | 0.035 0.90mm | 0.039 1.00mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Usage Level: | - | Commercial grade |
Max Operating Temperature: | - | 70°C |
Min Operating Temperature: | - | -20°C |
Frequency Tolerance: | - | ±30ppm |
Length: | - | 3.2mm |
Width: | - | 2.5mm |

7V-24.576MAAE-T
(In Stock: 7965)
TXC CorporationQty
Unit Price
Ext Price
1
$0.626999
$0.63
10
$0.591508
$5.92
100
$0.558027
$55.80
500
$0.526440
$263.22
1000
$0.496642
$496.64
Minimum: 1 Multiples: 1
Unit Price: $0.626999
Ext Price: $0.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity