A1203LLHLT-T alternative parts: A1202EUA-T

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ALLEGRO MICROSYSTEMS A1203LLHLT-T Hall Effect Sensor, Bipolar, 25 mA, SOT-23, 3 Pins, 3.8 V, 24 V
MAGNETIC SWITCH LATCH 3SIP
Factory Lead Time:
8 Weeks
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
SOT-23W
3-SSIP
Number of Pins:
3
3
Test Conditions:
-40°C ~ 150°C
-40°C ~ 85°C
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~150°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Bulk
Published:
2006
2010
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Type:
Bipolar Switch
Bipolar Switch
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
3.8V~24V
3.8V~24V
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
12V
Terminal Pitch:
0.95mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
NOT SPECIFIED
Function:
Latch
Latch
Qualification Status:
Not Qualified
Not Qualified
Output Type:
Open Drain
Open Drain
Max Output Current:
25mA
25mA
Supply Voltage-Max (Vsup):
24V
24V
Operating Supply Current:
7.5mA
7.5mA
Polarization:
North Pole, South Pole
North Pole, South Pole
Output Current:
25mA
25mA
Max Supply Current:
7.5mA
-
Screening Level:
AEC-Q100
-
Sensing Range:
9.5mT Trip, -9.5mT Release
7.5mT Trip, -7.5mT Release
Length:
2.98mm
4.105mm
Width:
1.91mm
1.52mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Current - Supply (Max):
-
7.5mA
Height Seated (Max):
-
5.26mm
A1203LLHLT-T

A1203LLHLT-T

(In Stock: 625)

Allegro MicroSystems