A1203LLHLT-T alternative parts: A1202LUA-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ALLEGRO MICROSYSTEMS A1203LLHLT-T Hall Effect Sensor, Bipolar, 25 mA, SOT-23, 3 Pins, 3.8 V, 24 V | MAGNETIC SWITCH LATCH 3SIP |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | SOT-23W | 3-SSIP |
Number of Pins: | 3 | 3 |
Test Conditions: | -40°C ~ 150°C | -40°C ~ 150°C |
Usage Level: | Automotive grade | Automotive grade |
Operating Temperature: | -40°C~150°C TA | -40°C~150°C TA |
Packaging: | Tape & Reel (TR) | Bulk |
Published: | 2006 | 2012 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Type: | Bipolar Switch | Bipolar Switch |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Voltage - Supply: | 3.8V~24V | 3.8V~24V |
Terminal Position: | DUAL | SINGLE |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Supply Voltage: | 12V | 12V |
Terminal Pitch: | 0.95mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | NOT SPECIFIED |
Function: | Latch | Latch |
Qualification Status: | Not Qualified | Not Qualified |
Output Type: | Open Drain | Open Drain |
Max Output Current: | 25mA | 25mA |
Supply Voltage-Max (Vsup): | 24V | 24V |
Operating Supply Current: | 7.5mA | 7.5mA |
Polarization: | North Pole, South Pole | North Pole, South Pole |
Output Current: | 25mA | 25mA |
Max Supply Current: | 7.5mA | 7.5mA |
Screening Level: | AEC-Q100 | AEC-Q100 |
Sensing Range: | 9.5mT Trip, -9.5mT Release | 7.5mT Trip, -7.5mT Release |
Length: | 2.98mm | 4.09mm |
Width: | 1.91mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Height Seated (Max): | - | 5.26mm |

A1203LLHLT-T
(In Stock: 625)
Allegro MicroSystemsUnited States