AA0201FR-07226RL alternative parts: AF0201FR-0730KL, AF0201FR-071ML

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 226 OHM 1% 1/20W 0201
RES SMD 30K OHM 1% 1/20W 0201
RES SMD 1M OHM 1% 1/20W 0201
Factory Lead Time:
33 Weeks
33 Weeks
33 Weeks
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Operating Temperature:
-55°C~155°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
AA
AF
AF
Published:
2016
2011
2011
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
±1%
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±300ppm/°C
±200ppm/°C
±200ppm/°C
Resistance:
226Ohm
30kOhm
1MOhm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
0.05W 1/20W
Max Power Dissipation:
50mW
50mW
50mW
Features:
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Anti-Sulfur, Moisture Resistant
Anti-Sulfur, Moisture Resistant
Height:
254μm
254μm
254μm
Height Seated (Max):
0.010 0.26mm
0.010 0.26mm
0.010 0.26mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Surface Mount:
-
YES
YES
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
JESD-609 Code:
-
e3
e3
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Packing Method:
-
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.05W
0.05W
AA0201FR-07226RL

AA0201FR-07226RL

(In Stock: 817757)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity